FLASH - NAND Memory IC 512Mb (64M x 8) Parallel 50ns 48-TSOP
Manufacturer: Micron Technology Inc.
Win Source Part Number: 886788-NAND512W3A2SN
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 512Mb (64M x 8) Parallel 50 ns 48-TSOP
Package: Tray
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NAND512
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 576
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: -NAND512W3A2SNXE, 212604
IC FLASH 512MBIT PAR 48TSOP I Product overview: NAND512W3A2SNXE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND512W3A2SNXE can be used for catalog matching and distributor lookup.
IC FLASH 512MBIT PARALLEL 48TSOP
IC FLASH 512MBIT PARALLEL 48TSOP
FLASH - NAND Memory IC 512Mbit Parallel 50 ns 48-TSOP I
IC FLASH 512MBIT PAR 48TSOP I
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NAND512W3A2SNXE-ND | 886788-NAND512W3A2SNXE | 774-NAND512W3A2SNXE | NAND512W3A2SNXE | NAND512W3A2SNXE | NAND512W3A2SNXE | NAND512W3A2SNXE |
| Product Name | Memory | Memory - Flash - NAND512W3A2SNXE | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH - NAND | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | ||
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | SOP; 48-TSOP | Tray | 48-TFSOP (0.724", 18.40mm Width) | 48-TFSOP (0.724\", 18.40mm Width) |