Micron Technology, Inc. Memory IC and Storage Component NAND512W3A2DZA6E

Description
IC FLASH 512MBIT PAR 63VFBGA Product overview: NAND512W3A2DZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND512W3A2DZA6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 512MBIT PAR 63VFBGA Product overview: NAND512W3A2DZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND512W3A2DZA6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-NAND512W3A2DZA6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-NAND512W3A2DZA6E
Memory IC and Storage Component 774-NAND512W3A2DZA6E
IC FLASH 512MBIT PAR 63VFBGA Product overview: NAND512W3A2DZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND512W3A2DZA6E can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT PAR 63VFBGA Product overview: NAND512W3A2DZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND512W3A2DZA6E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - NAND512W3A2DZA6E - 045135-NAND512W3A2DZA6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - NAND512W3A2DZA6E
045135-NAND512W3A2DZA6E
Memory - Flash - NAND512W3A2DZA6E 045135-NAND512W3A2DZA6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 045135-NAND512W3A2DZ A6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 512Mb (64M x 8) Access Time: 50ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 63-VFBGA (9x11) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 045135-NAND512W3A2DZA6E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 512Mb (64M x 8)
Access Time: 50ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 63-VFBGA (9x11)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Memory - NAND512W3A2DZA6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 512Mbit Parallel 50 ns 63-VFBGA (9x11)

FLASH - NAND Memory IC 512Mbit Parallel 50 ns 63-VFBGA (9x11)

Buy Now
NAND Flash Parallel 3V/3.3V 512M-bit 64M x 8 12us 63-Pin VFBGA Tray - 533-NAND512W3A2DZA6E - Utmel Electronic Limited
Hong Kong, China
NAND Flash Parallel 3V/3.3V 512M-bit 64M x 8 12us 63-Pin VFBGA Tray
533-NAND512W3A2DZA6E
NAND Flash Parallel 3V/3.3V 512M-bit 64M x 8 12us 63-Pin VFBGA Tray 533-NAND512W3A2DZA6E
NAND Flash Parallel 3V/3.3V 512M-bit 64M x 8 12us 63-Pin VFBGA Tray

NAND Flash Parallel 3V/3.3V 512M-bit 64M x 8 12us 63-Pin VFBGA Tray

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - NAND512W3A2DZA6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NAND512W3A2DZA6E
Integrated Circuits (ICs) - Memory - Memory NAND512W3A2DZA6E
IC FLASH 512MBIT PAR 63VFBGA

IC FLASH 512MBIT PAR 63VFBGA

Supplier's Site
IC FLSH 512MBIT PARALLEL 63VFBGA

IC FLSH 512MBIT PARALLEL 63VFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-NAND512W3A2DZA6E 045135-NAND512W3A2DZA6E NAND512W3A2DZA6E 533-NAND512W3A2DZA6E NAND512W3A2DZA6E NAND512W3A2DZA6E
Product Name Memory IC and Storage Component Memory - Flash - NAND512W3A2DZA6E Memory NAND Flash Parallel 3V/3.3V 512M-bit 64M x 8 12us 63-Pin VFBGA Tray Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile Flash; Flash
Access Time 50 ns 50 ns 50 ns 35 ns 50 ns
Cycle Time 50 ns 50 ns 50 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; Tray BGA; 63-VFBGA (9x11) BGA; 63-TFBGA 63-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL132K0XMFIS10Z - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details