Manufacturer: Micron Technology Inc.
Win Source Part Number: 125978-NAND256W3A2BZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 256Mb (32M x 8)
Access Time: 50ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 55-VFBGA (8x10)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC FLASH 256MBIT PAR 55VFBGA Product overview: NAND256W3A2BZA6F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND256W3A2BZA6F
IC FLASH 256MBIT PAR 55VFBGA
FLASH - NAND Memory IC 256Mbit Parallel 50 ns 55-VFBGA (8x10)
IC FLSH 256MBIT PARALLEL 55VFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 125978-NAND256W3A2BZA6F TR | 774-NAND256W3A2BZA6F TR | NAND256W3A2BZA6F TR | NAND256W3A2BZA6F TR | NAND256W3A2BZA6F TR |
| Product Name | Memory - Flash - NAND256W3A2BZA6F TR | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 50 ns | 50 ns | 50 ns | 50 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 55-VFBGA (8x10) | BGA; Tape & Reel (TR) | BGA; 55-TFBGA | ||
| Supply Voltage | 2.7 V ~ 3.6 V | -3.3V; 3.6V; 2.7V ~ 3.6V | Surface Mount | 3.6V; 2.7V ~ 3.6V |