IC FLASH 256M PARALLEL 55VFBGA / 128 Mbit, 256 Mbit, 512 Mbit, 1 Gbit (x8/x16) 528 Byte/264 Word Page, 1.8V/3V, NAND Flash Memories Product overview: NAND256R3A2BZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND256R3A2BZA6E
Manufacturer: Micron Technology Inc.
Win Source Part Number: 806048-NAND256R3A2BZ
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Access Time: 50ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 55-VFBGA (8x10)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 50ns
Memory Interface: Parallel
Manufacturer Package: 55-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,518
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.95V
Part Number Series: NAND256-A
IC FLSH 256MBIT PARALLEL 55VFBGA
FLASH - NAND Memory IC 256Mbit Parallel 50 ns 55-VFBGA (8x10)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-NAND256R3A2BZA6E | 806048-NAND256R3A2BZA6E | NAND256R3A2BZA6E | NAND256R3A2BZA6E |
| Product Name | 1.8V 3V Memory IC and Storage Component | Memory - Flash - NAND256R3A2BZA6E | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Access Time | 50 ns | 50 ns | 50 ns | 50 ns |
| Cycle Time | 50 ns | 50 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |