IC FLASH 8GBIT PARALLEL 48TSOP Product overview: NAND08GW3D2AN6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND08GW3D2AN6E can be used for catalog matching and distributor lookup.
Manufacturer: Micron Technology Inc.
Win Source Part Number: 790496-NAND08GW3D2AN
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 8Gb (1G x 8)
Access Time: 25ns
Family Name: NAND08GW3D2A
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 48-TSOP
Alternative Parts (Cross-Reference): KFH8GH6U4M-DIB6; NAND08GW3D2AN6F;
Introduction Date: May 14, 2008
ECCN: 3A991.b.1.a
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 25ns 48-TSOP
FLASH - NAND Memory IC 8Gbit Parallel 25 ns 48-TSOP
IC FLASH 8GBIT PARALLEL 48TSOP
IC FLASH 8GBIT PARALLEL 48TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-NAND08GW3D2AN6E | 790496-NAND08GW3D2AN6E | NAND08GW3D2AN6E-ND | NAND08GW3D2AN6E | NAND08GW3D2AN6E | NAND08GW3D2AN6E |
| Product Name | Memory IC and Storage Component | Memory - Flash - NAND08GW3D2AN6E | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 25 ns | 25 ns | 25 ns | 25 ns | ||
| Cycle Time | 25 ns | 25 ns | 25 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |