Micron Technology, Inc. Memory - Flash - N2M400GDB321A3CF TR N2M400GDB321A3CF TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 790474-N2M400GDB321A 3CF TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Gb (8G x 8) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 52MHz Memory Interface: MMC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 790474-N2M400GDB321A 3CF TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Gb (8G x 8) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 52MHz Memory Interface: MMC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N2M400GDB321A3CF TR - 790474-N2M400GDB321A3CF TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N2M400GDB321A3CF TR
790474-N2M400GDB321A3CF TR
Memory - Flash - N2M400GDB321A3CF TR 790474-N2M400GDB321A3CF TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 790474-N2M400GDB321A 3CF TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Gb (8G x 8) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 52MHz Memory Interface: MMC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 790474-N2M400GDB321A3CF TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 64Gb (8G x 8)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 52MHz
Memory Interface: MMC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
52MHZ Memory IC and Storage Component - 774-N2M400GDB321A3CF TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
52MHZ Memory IC and Storage Component
774-N2M400GDB321A3CF TR
52MHZ Memory IC and Storage Component 774-N2M400GDB321A3CF TR
IC FLASH 64GBIT MMC 52MHZ Product overview: N2M400GDB321A3CF TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 52MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 52MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N2M400GDB321A3CF TR can be used for catalog matching and distributor lookup.

IC FLASH 64GBIT MMC 52MHZ Product overview: N2M400GDB321A3CF TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 52MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 52MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N2M400GDB321A3CF TR can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N2M400GDB321A3CF TR
Integrated Circuits (ICs) - Memory - Memory N2M400GDB321A3CF TR
IC FLASH 64GBIT MMC 52MHZ

IC FLASH 64GBIT MMC 52MHZ

Supplier's Site
IC FLSH 64GBIT MMC 52MHZ 100LBGA

IC FLSH 64GBIT MMC 52MHZ 100LBGA

Supplier's Site
Memory - N2M400GDB321A3CF TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 64Gbit MMC 52 MHz

FLASH - NAND Memory IC 64Gbit MMC 52 MHz

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 790474-N2M400GDB321A3CF TR 774-N2M400GDB321A3CF TR N2M400GDB321A3CF TR N2M400GDB321A3CF TR N2M400GDB321A3CF TR
Product Name Memory - Flash - N2M400GDB321A3CF TR 52MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - AT49BV640D-70CI - Rochester Electronics
Specs
Memory Category Flash
Package Type BGA; CABGA48
View Details
3 suppliers
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL032P0XNFV011M - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 32000 kbits
View Details
2 suppliers