FLASH - NOR Memory IC 512Mbit SPI 108 MHz 16-SO
IC FLASH 512MBIT SPI 108MHZ 16SO
IC FLASH 512MBIT SPI 108MHZ 16SO
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | N25Q512A81GSF40F TR | N25Q512A81GSF40F TR | N25Q512A81GSF40F TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | SOIC; 16-SOIC (0.295\", 7.50mm Width) |