Micron Technology, Inc. Memory - Flash - N25Q256A73ESF40F TR N25Q256A73ESF40F TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886734-N25Q256A73ESF 40F TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (64M x 4) SPI 108 MHz 16-SOP2 Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: N25Q256A73 Categories: Integrated Circuits (ICs) Case / Package: 16-SOP2 ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: N25Q256A73ESF40F TR-ND, N25Q256A73ESF40FTR
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886734-N25Q256A73ESF 40F TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (64M x 4) SPI 108 MHz 16-SOP2 Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: N25Q256A73 Categories: Integrated Circuits (ICs) Case / Package: 16-SOP2 ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: N25Q256A73ESF40F TR-ND, N25Q256A73ESF40FTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q256A73ESF40F TR - 886734-N25Q256A73ESF40F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q256A73ESF40F TR
886734-N25Q256A73ESF40F TR
Memory - Flash - N25Q256A73ESF40F TR 886734-N25Q256A73ESF40F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 886734-N25Q256A73ESF 40F TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (64M x 4) SPI 108 MHz 16-SOP2 Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: N25Q256A73 Categories: Integrated Circuits (ICs) Case / Package: 16-SOP2 ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: N25Q256A73ESF40F TR-ND, N25Q256A73ESF40FTR

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886734-N25Q256A73ESF40F TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 256Mb (64M x 4) SPI 108 MHz 16-SOP2
Package: Reel - TR
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: N25Q256A73
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOP2
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: N25Q256A73ESF40F TR-ND, N25Q256A73ESF40FTR

Buy Now Datasheet
Memory IC and Storage Component - 774-N25Q256A73ESF40F TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-N25Q256A73ESF40F TR
Memory IC and Storage Component 774-N25Q256A73ESF40F TR
IC FLASH 256MBIT SPI 16SOP2 Product overview: N25Q256A73ESF40F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q256A73ESF40F TR can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT SPI 16SOP2 Product overview: N25Q256A73ESF40F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q256A73ESF40F TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - N25Q256A73ESF40FTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (64M x 4) SPI 108MHz 16-SOP2

FLASH - NOR Memory IC 256Mb (64M x 4) SPI 108MHz 16-SOP2

Buy Now Datasheet
IC FLASH 256MBIT SPI 16SOP2

IC FLASH 256MBIT SPI 16SOP2

Supplier's Site Datasheet
Memory - N25Q256A73ESF40F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit SPI 108 MHz 16-SOP2

FLASH - NOR Memory IC 256Mbit SPI 108 MHz 16-SOP2

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25Q256A73ESF40F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q256A73ESF40F TR
Integrated Circuits (ICs) - Memory - Memory N25Q256A73ESF40F TR
IC FLASH 256MBIT SPI 16SOP2

IC FLASH 256MBIT SPI 16SOP2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 886734-N25Q256A73ESF40F TR 774-N25Q256A73ESF40F TR N25Q256A73ESF40FTR-ND N25Q256A73ESF40F TR N25Q256A73ESF40F TR N25Q256A73ESF40F TR
Product Name Memory - Flash - N25Q256A73ESF40F TR Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SOIC; 16-SOP2 SOIC; Tape & Reel (TR) SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; 16-SOIC (0.295\", 7.50mm Width)
Cycle Time 8.00E6 to 5.00E6 ns 8.00E6 to 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 1832512094403 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71124S12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details