Micron Technology, Inc. 256Mb 2.7V 3.6V Memory IC and Storage Component N25Q256A13ESFH0F

Description
NOR Flash, Legacy NOR Flash, 256Mb, 2.7V-3.6V, 16-pin SO16 Wide, RoHS Product overview: N25Q256A13ESFH0F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Mb, 2.7V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Mb, 2.7V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q256A13ESFH0F can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash, Legacy NOR Flash, 256Mb, 2.7V-3.6V, 16-pin SO16 Wide, RoHS Product overview: N25Q256A13ESFH0F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Mb, 2.7V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Mb, 2.7V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q256A13ESFH0F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
256Mb 2.7V 3.6V Memory IC and Storage Component - 774-N25Q256A13ESFH0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256Mb 2.7V 3.6V Memory IC and Storage Component
774-N25Q256A13ESFH0F
256Mb 2.7V 3.6V Memory IC and Storage Component 774-N25Q256A13ESFH0F
NOR Flash, Legacy NOR Flash, 256Mb, 2.7V-3.6V, 16-pin SO16 Wide, RoHS Product overview: N25Q256A13ESFH0F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Mb, 2.7V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Mb, 2.7V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q256A13ESFH0F can be used for catalog matching and distributor lookup.

NOR Flash, Legacy NOR Flash, 256Mb, 2.7V-3.6V, 16-pin SO16 Wide, RoHS Product overview: N25Q256A13ESFH0F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Mb, 2.7V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Mb, 2.7V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q256A13ESFH0F can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - N25Q256A13ESFH0F - 1030693-N25Q256A13ESFH0F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q256A13ESFH0F
1030693-N25Q256A13ESFH0F
Memory - Flash - N25Q256A13ESFH0F 1030693-N25Q256A13ESFH0F
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030693-N25Q256A13ES FH0F Packaging: Tape & Reel Voltage: 2.7 V Mounting: SMD (SMT) Frequency: 108 MHz Memory Type: FLASH, NOR Interface: SPI, Serial Access Time: 8 ns Density: 256 Mb Sync/Async: Synchronous Word Size: 8 b Number of Pins: 16 Categories: Flash Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Page Size: 256 B RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 20 mA Address Bus Width: 25 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030693-N25Q256A13ESFH0F
Packaging: Tape & Reel
Voltage: 2.7 V
Mounting: SMD (SMT)
Frequency: 108 MHz
Memory Type: FLASH, NOR
Interface: SPI, Serial
Access Time: 8 ns
Density: 256 Mb
Sync/Async: Synchronous
Word Size: 8 b
Number of Pins: 16
Categories: Flash
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Page Size: 256 B
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 20 mA
Address Bus Width: 25 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-N25Q256A13ESFH0F 1030693-N25Q256A13ESFH0F
Product Name 256Mb 2.7V 3.6V Memory IC and Storage Component Memory - Flash - N25Q256A13ESFH0F
Memory Category Flash; FLASH, NOR Flash; FLASH, NOR
Access Time 8 ns 8 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 256000 kbits 256000 kbits
Address Bus Width 25 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL064LABNFA010 - S25FL064LABNFA010 - Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
9 suppliers
Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details