Micron Technology, Inc. Memory - Flash - N25Q256A13E12A0F N25Q256A13E12A0F

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024829-N25Q256A13E1 2A0F Packaging: Tape & Reel Voltage: 2.7 V Frequency: 108 MHz Memory Type: NOR Interface: SPI, Serial Density: 256 Mb Number of Pins: 24 Categories: Flash Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Page Size: 256 B RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Address Bus Width: 25 b
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024829-N25Q256A13E1 2A0F Packaging: Tape & Reel Voltage: 2.7 V Frequency: 108 MHz Memory Type: NOR Interface: SPI, Serial Density: 256 Mb Number of Pins: 24 Categories: Flash Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Page Size: 256 B RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Address Bus Width: 25 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q256A13E12A0F - 1024829-N25Q256A13E12A0F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q256A13E12A0F
1024829-N25Q256A13E12A0F
Memory - Flash - N25Q256A13E12A0F 1024829-N25Q256A13E12A0F
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024829-N25Q256A13E1 2A0F Packaging: Tape & Reel Voltage: 2.7 V Frequency: 108 MHz Memory Type: NOR Interface: SPI, Serial Density: 256 Mb Number of Pins: 24 Categories: Flash Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Page Size: 256 B RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Address Bus Width: 25 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024829-N25Q256A13E12A0F
Packaging: Tape & Reel
Voltage: 2.7 V
Frequency: 108 MHz
Memory Type: NOR
Interface: SPI, Serial
Density: 256 Mb
Number of Pins: 24
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Page Size: 256 B
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Address Bus Width: 25 b

Buy Now
256Mb 2.7V 3.6V Memory IC and Storage Component - 774-N25Q256A13E12A0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256Mb 2.7V 3.6V Memory IC and Storage Component
774-N25Q256A13E12A0F
256Mb 2.7V 3.6V Memory IC and Storage Component 774-N25Q256A13E12A0F
NOR Flash, Legacy NOR Flash, 256Mb, 2.7V-3.6V, 24-ball T-PBGA, RoHS Product overview: N25Q256A13E12A0F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Mb, 2.7V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Mb, 2.7V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q256A13E12A0F can be used for catalog matching and distributor lookup.

NOR Flash, Legacy NOR Flash, 256Mb, 2.7V-3.6V, 24-ball T-PBGA, RoHS Product overview: N25Q256A13E12A0F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Mb, 2.7V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Mb, 2.7V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q256A13E12A0F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1024829-N25Q256A13E12A0F 774-N25Q256A13E12A0F
Product Name Memory - Flash - N25Q256A13E12A0F 256Mb 2.7V 3.6V Memory IC and Storage Component
Memory Category Flash; NOR Flash; NOR
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 256000 kbits 256000 kbits
Pins 24 24
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - 448-S25FL127SABBHB703XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 128000 kbits
View Details
Memory - 043641RLAD-7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.5 ns
Density 4500 kbits
View Details