Micron Technology, Inc. Memory N25Q128A31EF840E

Description
FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108MHz 8-VDFPN (MLP8) (8x6)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108MHz 8-VDFPN (MLP8) (8x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - N25Q128A31EF840E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108MHz 8-VDFPN (MLP8) (8x6)

FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108MHz 8-VDFPN (MLP8) (8x6)

Buy Now Datasheet
Memory - Flash - N25Q128A31EF840E - 928665-N25Q128A31EF840E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q128A31EF840E
928665-N25Q128A31EF840E
Memory - Flash - N25Q128A31EF840E 928665-N25Q128A31EF840E
Manufacturer: Micron Technology Inc. Win Source Part Number: 928665-N25Q128A31EF8 40E Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 8-VDFPN (MLP8) (8x6) Package: Tray Package: 8-VDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-VDFPN (MLP8) (8x6) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1920 MSL Level: 3 (168 Hours)

Manufacturer: Micron Technology Inc.
Win Source Part Number: 928665-N25Q128A31EF840E
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 8-VDFPN (MLP8) (8x6)
Package: Tray
Package: 8-VDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-VDFPN (MLP8) (8x6)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1920
MSL Level: 3 (168 Hours)

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-N25Q128A31EF840E
Memory IC and Storage Component 774-N25Q128A31EF840E
IC FLASH 128MBIT SPI 8VDFPN Product overview: N25Q128A31EF840E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A31EF840E can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 8VDFPN Product overview: N25Q128A31EF840E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A31EF840E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25Q128A31EF840E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q128A31EF840E
Integrated Circuits (ICs) - Memory - Memory N25Q128A31EF840E
IC FLASH 128MBIT SPI 8VDFPN

IC FLASH 128MBIT SPI 8VDFPN

Supplier's Site
IC FLASH 128MBIT SPI 8VDFPN

IC FLASH 128MBIT SPI 8VDFPN

Supplier's Site Datasheet
Memory - N25Q128A31EF840E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI 108 MHz 8-VDFPN (MLP8) (8x6)

FLASH - NOR Memory IC 128Mbit SPI 108 MHz 8-VDFPN (MLP8) (8x6)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number N25Q128A31EF840E-ND 928665-N25Q128A31EF840E 774-N25Q128A31EF840E N25Q128A31EF840E N25Q128A31EF840E N25Q128A31EF840E
Product Name Memory Memory - Flash - N25Q128A31EF840E Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 8-VDFN Exposed Pad 8-VDFPN (MLP8) (8x6) Tray 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
SN54ABT7819 512 x 18 x 2 Synchronous Bidirectional FIFO Memory - 5962-9470401QXA - Texas Instruments
Specs
Memory Category FIFO
Package Type CPGA
View Details
3 suppliers
Ic, Flash Mem, 16Mbit, 90Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8290 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 16000 kbits
Package Type TSOP
View Details