IC FLASH 128MBIT SPI 108MHZ 8SO Product overview: N25Q128A13ESEDFG from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13ESEDFG
Manufacturer: Micron Technology Inc.
Win Source Part Number: 928664-N25Q128A13ESE
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 8-SO
Package: Bulk
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 3 (168 Hours)
IC FLASH 128MBIT SPI 108MHZ 8SO
FLASH - NOR Memory IC 128Mbit SPI 108 MHz 8-SO
IC FLASH 128MBIT SPI 108MHZ 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-N25Q128A13ESEDFG | 928664-N25Q128A13ESEDFG | N25Q128A13ESEDFG | N25Q128A13ESEDFG | N25Q128A13ESEDFG |
| Product Name | 108MHZ Memory IC and Storage Component | Memory - Flash - N25Q128A13ESEDFG | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Cycle Time | 8.00E6 to 5.00E6 ns | 8.00E6 to 5.00E6 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; Bulk | SOIC; 8-SO | SOIC; 8-SOIC (0.209\", 5.30mm Width) |