Micron Technology, Inc. Memory N25Q128A13EF740E

Description
FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108MHz 8-VDFPN (6x5) (MLP8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108MHz 8-VDFPN (6x5) (MLP8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - N25Q128A13EF740E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108MHz 8-VDFPN (6x5) (MLP8)

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-N25Q128A13EF740E
Memory IC and Storage Component 774-N25Q128A13EF740E
IC FLASH 128MBIT SPI 8VDFPN Product overview: N25Q128A13EF740E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13EF740E can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 8VDFPN Product overview: N25Q128A13EF740E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13EF740E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - N25Q128A13EF740E - 790458-N25Q128A13EF740E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q128A13EF740E
790458-N25Q128A13EF740E
Memory - Flash - N25Q128A13EF740E 790458-N25Q128A13EF740E
Manufacturer: Micron Technology Inc. Win Source Part Number: 790458-N25Q128A13EF7 40E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-VDFN Exposed Pad Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (32M x 4) Family Name: N25Q128A13E Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 8-VDFPN (6x5) (MLP8) Alternative Parts (Cross-Reference): S25FL129P0XBHV213; S25FL129P0XBHI210; S25FL129P0XBHV210; S25FL129P0XBHI213; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 790458-N25Q128A13EF740E
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-VDFN Exposed Pad
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 128Mb (32M x 4)
Family Name: N25Q128A13E
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 8ms, 5ms
Memory Interface: SPI
Manufacturer Package: 8-VDFPN (6x5) (MLP8)
Alternative Parts (Cross-Reference): S25FL129P0XBHV213; S25FL129P0XBHI210; S25FL129P0XBHV210; S25FL129P0XBHI213;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 128MBIT SPI 8VDFPN

IC FLASH 128MBIT SPI 8VDFPN

Supplier's Site Datasheet
IC FLASH 128MBIT SPI 8VDFPN

IC FLASH 128MBIT SPI 8VDFPN

Supplier's Site Datasheet
Memory - N25Q128A13EF740E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI 108 MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 128Mbit SPI 108 MHz 8-VDFPN (6x5) (MLP8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25Q128A13EF740E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q128A13EF740E
Integrated Circuits (ICs) - Memory - Memory N25Q128A13EF740E
IC FLASH 128MBIT SPI 8VDFPN

IC FLASH 128MBIT SPI 8VDFPN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number N25Q128A13EF740E-ND 774-N25Q128A13EF740E 790458-N25Q128A13EF740E N25Q128A13EF740E N25Q128A13EF740E N25Q128A13EF740E N25Q128A13EF740E
Product Name Memory Memory IC and Storage Component Memory - Flash - N25Q128A13EF740E Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH - NOR Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 8-VDFN Exposed Pad Tray 8-VDFN Exposed Pad 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory IC and Storage Component - 736-DP8422AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 22 bits
View Details
4 suppliers
Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers