Micron Technology, Inc. Memory - Flash - N25Q128A11ESE40F N25Q128A11ESE40F

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 037979-N25Q128A11ESE 40F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (32M x 4) Family Name: N25Q128A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP2 Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): S25FS128SDSMFV1D3; S25FS128SAGMFI101; S25FS128SDSMFV1D1 ; S25FS128SAGMFV103 ; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 037979-N25Q128A11ESE 40F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (32M x 4) Family Name: N25Q128A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP2 Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): S25FS128SDSMFV1D3; S25FS128SAGMFI101; S25FS128SDSMFV1D1 ; S25FS128SAGMFV103 ; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q128A11ESE40F - 037979-N25Q128A11ESE40F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q128A11ESE40F
037979-N25Q128A11ESE40F
Memory - Flash - N25Q128A11ESE40F 037979-N25Q128A11ESE40F
Manufacturer: Micron Technology Inc. Win Source Part Number: 037979-N25Q128A11ESE 40F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (32M x 4) Family Name: N25Q128A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP2 Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): S25FS128SDSMFV1D3; S25FS128SAGMFI101; S25FS128SDSMFV1D1 ; S25FS128SAGMFV103 ; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 037979-N25Q128A11ESE40F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (32M x 4)
Family Name: N25Q128A
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP2
Supply Voltage - Operating: 1.7 V to 2 V
Memory Format: FLASH
Max Frequency: 108MHz
Alternative Parts (Cross-Reference): S25FS128SDSMFV1D3; S25FS128SAGMFI101; S25FS128SDSMFV1D1 ; S25FS128SAGMFV103 ;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual Quad 108MHZ 1.8V Memory IC and Storage Component - 774-N25Q128A11ESE40F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Quad 108MHZ 1.8V Memory IC and Storage Component
774-N25Q128A11ESE40F
Dual Quad 108MHZ 1.8V Memory IC and Storage Component 774-N25Q128A11ESE40F
IC FLASH 128MBIT 108MHZ 8SO / NOR Flash Serial (SPI, Dual SPI, Quad SPI) 1.8V 128M-bit 128M/64M/32M x 1/2-bit/4-bit 7ns 8-Pin SOIC W T/R Product overview: N25Q128A11ESE40F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 108MHZ, 1.8V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 108MHZ, 1.8V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A11ESE40F can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT 108MHZ 8SO / NOR Flash Serial (SPI, Dual SPI, Quad SPI) 1.8V 128M-bit 128M/64M/32M x 1/2-bit/4-bit 7ns 8-Pin SOIC W T/R Product overview: N25Q128A11ESE40F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 108MHZ, 1.8V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 108MHZ, 1.8V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A11ESE40F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 037979-N25Q128A11ESE40F 774-N25Q128A11ESE40F
Product Name Memory - Flash - N25Q128A11ESE40F Dual Quad 108MHZ 1.8V Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory, 1Mbit, 55Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies - 08C4094 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 1000 kbits
Package Type LCC
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details