Micron Technology, Inc. Memory - Flash - N25Q128A11EF840F N25Q128A11EF840F

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 041843-N25Q128A11EF8 40F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (32M x 4) Family Name: N25Q128A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VDFPN (MLP8) (8x6) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): S25FS128SAGNFI000; W25Q128FWEIP; W25Q128FWEIQ; Introduction Date: February 12, 2010 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 041843-N25Q128A11EF8 40F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (32M x 4) Family Name: N25Q128A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VDFPN (MLP8) (8x6) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): S25FS128SAGNFI000; W25Q128FWEIP; W25Q128FWEIQ; Introduction Date: February 12, 2010 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q128A11EF840F - 041843-N25Q128A11EF840F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q128A11EF840F
041843-N25Q128A11EF840F
Memory - Flash - N25Q128A11EF840F 041843-N25Q128A11EF840F
Manufacturer: Micron Technology Inc. Win Source Part Number: 041843-N25Q128A11EF8 40F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (32M x 4) Family Name: N25Q128A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VDFPN (MLP8) (8x6) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): S25FS128SAGNFI000; W25Q128FWEIP; W25Q128FWEIQ; Introduction Date: February 12, 2010 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 041843-N25Q128A11EF840F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (32M x 4)
Family Name: N25Q128A
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VDFPN (MLP8) (8x6)
Supply Voltage - Operating: 1.7 V to 2 V
Memory Format: FLASH
Max Frequency: 108MHz
Alternative Parts (Cross-Reference): S25FS128SAGNFI000; W25Q128FWEIP; W25Q128FWEIQ;
Introduction Date: February 12, 2010
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
108MHZ Memory IC and Storage Component - 774-N25Q128A11EF840F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
108MHZ Memory IC and Storage Component
774-N25Q128A11EF840F
108MHZ Memory IC and Storage Component 774-N25Q128A11EF840F
IC FLASH 128MBIT 108MHZ 8VDFPN Product overview: N25Q128A11EF840F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A11EF840F can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT 108MHZ 8VDFPN Product overview: N25Q128A11EF840F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A11EF840F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 041843-N25Q128A11EF840F 774-N25Q128A11EF840F
Product Name Memory - Flash - N25Q128A11EF840F 108MHZ Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ACT3632 512 x 36 x 2 Synchronous Bidirectional FIFO Memory - SN54ACT3632HFP - Texas Instruments
Specs
Memory Category FIFO
Package Type CFP
View Details
4 suppliers
Memory - 555312-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers