Micron Technology, Inc. Memory IC and Storage Component N25Q128A11EF840E

Description
IC FLASH 128MBIT SPI 8VDFPN Product overview: N25Q128A11EF840E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A11EF840E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 128MBIT SPI 8VDFPN Product overview: N25Q128A11EF840E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A11EF840E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-N25Q128A11EF840E
Memory IC and Storage Component 774-N25Q128A11EF840E
IC FLASH 128MBIT SPI 8VDFPN Product overview: N25Q128A11EF840E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A11EF840E can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 8VDFPN Product overview: N25Q128A11EF840E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A11EF840E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 557-1559-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108MHz 8-VDFPN (MLP8) (8x6)

FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108MHz 8-VDFPN (MLP8) (8x6)

Buy Now Datasheet
Memory - Flash - N25Q128A11EF840E - 1229169-N25Q128A11EF840E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q128A11EF840E
1229169-N25Q128A11EF840E
Memory - Flash - N25Q128A11EF840E 1229169-N25Q128A11EF840E
Manufacturer: Numonyx B.V Win Source Part Number: 1229169-N25Q128A11EF 840E Family Name: N25Q128A Manufacturer Homepage: www.numonyx.com Alternative Parts (Cross-Reference): S25FS128SAGNFI000; W25Q128FWEIP; W25Q128FWEIG; W25Q128FWEIQ; Introduction Date: February 12, 2010 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Numonyx B.V
Win Source Part Number: 1229169-N25Q128A11EF840E
Family Name: N25Q128A
Manufacturer Homepage: www.numonyx.com
Alternative Parts (Cross-Reference): S25FS128SAGNFI000; W25Q128FWEIP; W25Q128FWEIG; W25Q128FWEIQ;
Introduction Date: February 12, 2010
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 128MBIT SPI 8VDFPN

IC FLASH 128MBIT SPI 8VDFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25Q128A11EF840E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q128A11EF840E
Integrated Circuits (ICs) - Memory - Memory N25Q128A11EF840E
IC FLASH 128MBIT SPI 8VDFPN

IC FLASH 128MBIT SPI 8VDFPN

Supplier's Site
IC FLASH 128MBIT SPI 8VDFPN

IC FLASH 128MBIT SPI 8VDFPN

Supplier's Site Datasheet
Memory - N25Q128A11EF840E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI 108 MHz 8-VDFPN (MLP8) (8x6)

FLASH - NOR Memory IC 128Mbit SPI 108 MHz 8-VDFPN (MLP8) (8x6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-N25Q128A11EF840E 557-1559-ND 1229169-N25Q128A11EF840E N25Q128A11EF840E N25Q128A11EF840E N25Q128A11EF840E N25Q128A11EF840E
Product Name Memory IC and Storage Component Memory Memory - Flash - N25Q128A11EF840E Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; FLASH - NOR Flash; Non-Volatile Flash; Flash Flash; FLASH
Cycle Time 8.00E6 to 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tray 8-VDFN Exposed Pad 8-VDFN Exposed Pad 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - 2437530 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 71256SA20PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details