Micron Technology, Inc. Memory IC and Storage Component N25Q128A11EF740E

Description
IC FLASH 128MBIT SPI 8VDFPN Product overview: N25Q128A11EF740E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A11EF740E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 128MBIT SPI 8VDFPN Product overview: N25Q128A11EF740E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A11EF740E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-N25Q128A11EF740E
Memory IC and Storage Component 774-N25Q128A11EF740E
IC FLASH 128MBIT SPI 8VDFPN Product overview: N25Q128A11EF740E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A11EF740E can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 8VDFPN Product overview: N25Q128A11EF740E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A11EF740E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - N25Q128A11EF740E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108MHz 8-VDFPN (6x5) (MLP8)

Buy Now Datasheet
Memory - Flash - N25Q128A11EF740E - 886727-N25Q128A11EF740E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q128A11EF740E
886727-N25Q128A11EF740E
Memory - Flash - N25Q128A11EF740E 886727-N25Q128A11EF740E
Manufacturer: Micron Technology Inc. Win Source Part Number: 886727-N25Q128A11EF7 40E Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 8-VDFPN (6x5) (MLP8) Package: Tray Package: 8-VDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: N25Q128A11 Categories: Integrated Circuits (ICs) Case / Package: 8-VDFPN (6x5) (MLP8) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886727-N25Q128A11EF740E
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 8-VDFPN (6x5) (MLP8)
Package: Tray
Package: 8-VDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: N25Q128A11
Categories: Integrated Circuits (ICs)
Case / Package: 8-VDFPN (6x5) (MLP8)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
IC FLASH 128MBIT SPI 8VDFPN

IC FLASH 128MBIT SPI 8VDFPN

Supplier's Site Datasheet
IC FLASH 128MBIT SPI 8VDFPN

IC FLASH 128MBIT SPI 8VDFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25Q128A11EF740E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q128A11EF740E
Integrated Circuits (ICs) - Memory - Memory N25Q128A11EF740E
IC FLASH 128MBIT SPI 8VDFPN

IC FLASH 128MBIT SPI 8VDFPN

Supplier's Site
Memory - N25Q128A11EF740E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI 108 MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 128Mbit SPI 108 MHz 8-VDFPN (6x5) (MLP8)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-N25Q128A11EF740E N25Q128A11EF740E-ND 886727-N25Q128A11EF740E N25Q128A11EF740E N25Q128A11EF740E N25Q128A11EF740E N25Q128A11EF740E
Product Name Memory IC and Storage Component Memory Memory - Flash - N25Q128A11EF740E Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; Flash Flash; FLASH - NOR Flash; Non-Volatile Flash; FLASH
Cycle Time 8.00E6 to 5.00E6 ns 8.00E6 to 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tray 8-VDFN Exposed Pad 8-VDFPN (6x5) (MLP8) 8-VDFN Exposed Pad 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - S25FL032P0XMFB003-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 32000 kbits
View Details
4 suppliers