Micron Technology, Inc. Memory - Flash - N25Q064A13EW9D0F TR N25Q064A13EW9D0F TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 928660-N25Q064A13EW9 D0F TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Other Part Number: N25Q064A13EW9D0F TR-ND, N25Q064A13EW9D0FTR
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 928660-N25Q064A13EW9 D0F TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Other Part Number: N25Q064A13EW9D0F TR-ND, N25Q064A13EW9D0FTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q064A13EW9D0F TR - 928660-N25Q064A13EW9D0F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q064A13EW9D0F TR
928660-N25Q064A13EW9D0F TR
Memory - Flash - N25Q064A13EW9D0F TR 928660-N25Q064A13EW9D0F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 928660-N25Q064A13EW9 D0F TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Other Part Number: N25Q064A13EW9D0F TR-ND, N25Q064A13EW9D0FTR

Manufacturer: Micron Technology Inc.
Win Source Part Number: 928660-N25Q064A13EW9D0F TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Other Part Number: N25Q064A13EW9D0F TR-ND, N25Q064A13EW9D0FTR

Buy Now Datasheet
108MHZ Memory IC and Storage Component - 774-N25Q064A13EW9D0F TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
108MHZ Memory IC and Storage Component
774-N25Q064A13EW9D0F TR
108MHZ Memory IC and Storage Component 774-N25Q064A13EW9D0F TR
IC FLASH 64MBIT SPI 108MHZ Product overview: N25Q064A13EW9D0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13EW9D0F TR can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI 108MHZ Product overview: N25Q064A13EW9D0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13EW9D0F TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - N25Q064A13EW9D0F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI 108 MHz

FLASH - NOR Memory IC 64Mbit SPI 108 MHz

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q064A13EW9D0F TR
Integrated Circuits (ICs) - Memory - Memory N25Q064A13EW9D0F TR
IC FLASH 64MBIT SPI 108MHZ

IC FLASH 64MBIT SPI 108MHZ

Supplier's Site
IC FLASH 64MBIT SPI 108MHZ WPDFN

IC FLASH 64MBIT SPI 108MHZ WPDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 928660-N25Q064A13EW9D0F TR 774-N25Q064A13EW9D0F TR N25Q064A13EW9D0F TR N25Q064A13EW9D0F TR N25Q064A13EW9D0F TR
Product Name Memory - Flash - N25Q064A13EW9D0F TR 108MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Cycle Time 8.00E6 to 5.00E6 ns 8.00E6 to 5.00E6 ns
Package Type Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers
Memory - Flash - S25FL132K0XMFV011 - 932657-S25FL132K0XMFV011 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers