Micron Technology, Inc. Memory - Flash - N25Q064A13ESEC0F N25Q064A13ESEC0F

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 090468-N25Q064A13ESE C0F Technology: FLASH - NOR Memory Size: 64Mb (16M x 4) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): MT25QL128ABA1ESE-0SI T; Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 090468-N25Q064A13ESE C0F Technology: FLASH - NOR Memory Size: 64Mb (16M x 4) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): MT25QL128ABA1ESE-0SI T; Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q064A13ESEC0F - 090468-N25Q064A13ESEC0F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q064A13ESEC0F
090468-N25Q064A13ESEC0F
Memory - Flash - N25Q064A13ESEC0F 090468-N25Q064A13ESEC0F
Manufacturer: Micron Technology Inc. Win Source Part Number: 090468-N25Q064A13ESE C0F Technology: FLASH - NOR Memory Size: 64Mb (16M x 4) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): MT25QL128ABA1ESE-0SI T; Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 090468-N25Q064A13ESEC0F
Technology: FLASH - NOR
Memory Size: 64Mb (16M x 4)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 108MHz
Alternative Parts (Cross-Reference): MT25QL128ABA1ESE-0SIT;
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-N25Q064A13ESEC0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-N25Q064A13ESEC0F
Memory IC and Storage Component 774-N25Q064A13ESEC0F
SERIAL NOR FLASH MEMORY / IC FLASH NOR 16MX4 SOP Product overview: N25Q064A13ESEC0F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13ESEC0F can be used for catalog matching and distributor lookup.

SERIAL NOR FLASH MEMORY / IC FLASH NOR 16MX4 SOP Product overview: N25Q064A13ESEC0F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13ESEC0F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 090468-N25Q064A13ESEC0F 774-N25Q064A13ESEC0F
Product Name Memory - Flash - N25Q064A13ESEC0F Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
SOIC Memory IC and Storage Component - 736-BQ2201SN-NTR - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Package Type D
View Details
5 suppliers