Micron Technology, Inc. Memory - Flash - N25Q064A13ESE40F N25Q064A13ESE40F

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 024690-N25Q064A13ESE 40F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (16M x 4) Family Name: N25Q064A13E Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO W Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): S25FL064K0SMFI011; S25FL064K0SMFI010; S25FL064K0SMFI013; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 024690-N25Q064A13ESE 40F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (16M x 4) Family Name: N25Q064A13E Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO W Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): S25FL064K0SMFI011; S25FL064K0SMFI010; S25FL064K0SMFI013; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q064A13ESE40F - 024690-N25Q064A13ESE40F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q064A13ESE40F
024690-N25Q064A13ESE40F
Memory - Flash - N25Q064A13ESE40F 024690-N25Q064A13ESE40F
Manufacturer: Micron Technology Inc. Win Source Part Number: 024690-N25Q064A13ESE 40F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (16M x 4) Family Name: N25Q064A13E Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO W Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): S25FL064K0SMFI011; S25FL064K0SMFI010; S25FL064K0SMFI013; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 024690-N25Q064A13ESE40F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (16M x 4)
Family Name: N25Q064A13E
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO W
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 108MHz
Alternative Parts (Cross-Reference): S25FL064K0SMFI011; S25FL064K0SMFI010; S25FL064K0SMFI013;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Country of Origin: China
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual Quad 3V 3.3V Memory IC and Storage Component - 774-N25Q064A13ESE40F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Quad 3V 3.3V Memory IC and Storage Component
774-N25Q064A13ESE40F
Dual Quad 3V 3.3V Memory IC and Storage Component 774-N25Q064A13ESE40F
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V/3.3V 64M-bit 64M/32M/16M x 1/2-bit/4-bit 7ns 8-Pin SOIC W T/R Product overview: N25Q064A13ESE40F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 3V, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13ESE40F can be used for catalog matching and distributor lookup.

NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V/3.3V 64M-bit 64M/32M/16M x 1/2-bit/4-bit 7ns 8-Pin SOIC W T/R Product overview: N25Q064A13ESE40F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 3V, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13ESE40F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 024690-N25Q064A13ESE40F 774-N25Q064A13ESE40F
Product Name Memory - Flash - N25Q064A13ESE40F Dual Quad 3V 3.3V Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type 8-SO W Tape and Reel
Supply Voltage 2.7 V ~ 3.6 V -3.3V; 2.7
Access Time 7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - QMP29GL512P11TAI010 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 512000 kbits
View Details
2 suppliers
Memory - 5962-8858702VA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 4 kbits
View Details
Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details