Micron Technology, Inc. Memory - Flash - N25Q064A13ESE40E N25Q064A13ESE40E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886720-N25Q064A13ESE 40E Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO W Package: Tube Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: N25Q064A13 Categories: Integrated Circuits (ICs) Case / Package: 8-SO W ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1800 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886720-N25Q064A13ESE 40E Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO W Package: Tube Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: N25Q064A13 Categories: Integrated Circuits (ICs) Case / Package: 8-SO W ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1800 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q064A13ESE40E - 886720-N25Q064A13ESE40E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q064A13ESE40E
886720-N25Q064A13ESE40E
Memory - Flash - N25Q064A13ESE40E 886720-N25Q064A13ESE40E
Manufacturer: Micron Technology Inc. Win Source Part Number: 886720-N25Q064A13ESE 40E Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO W Package: Tube Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: N25Q064A13 Categories: Integrated Circuits (ICs) Case / Package: 8-SO W ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1800 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886720-N25Q064A13ESE40E
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO W
Package: Tube
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: N25Q064A13
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO W
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1800
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Singapore, Singapore
108MHZ Memory IC and Storage Component
774-N25Q064A13ESE40E
108MHZ Memory IC and Storage Component 774-N25Q064A13ESE40E
IC FLASH 64MBIT SPI 108MHZ 8SO W Product overview: N25Q064A13ESE40E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13ESE40E can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI 108MHZ 8SO W Product overview: N25Q064A13ESE40E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13ESE40E can be used for catalog matching and distributor lookup.

Supplier's Site
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V/3.3V 64M-bit 64M/32M/16M x 1/2-bit/4-bit 7ns 8-Pin SO W Tray - 533-N25Q064A13ESE40E - Utmel Electronic Limited
Hong Kong, China
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V/3.3V 64M-bit 64M/32M/16M x 1/2-bit/4-bit 7ns 8-Pin SO W Tray
533-N25Q064A13ESE40E
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V/3.3V 64M-bit 64M/32M/16M x 1/2-bit/4-bit 7ns 8-Pin SO W Tray 533-N25Q064A13ESE40E
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V/3.3V 64M-bit 64M/32M/16M x 1/2-bit/4-bit 7ns 8-Pin SO W Tray

NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V/3.3V 64M-bit 64M/32M/16M x 1/2-bit/4-bit 7ns 8-Pin SO W Tray

Supplier's Site
Memory - N25Q064A13ESE40E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI 108 MHz 8-SO W

FLASH - NOR Memory IC 64Mbit SPI 108 MHz 8-SO W

Buy Now Datasheet
IC FLASH 64MBIT SPI 108MHZ 8SO W

IC FLASH 64MBIT SPI 108MHZ 8SO W

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25Q064A13ESE40E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q064A13ESE40E
Integrated Circuits (ICs) - Memory - Memory N25Q064A13ESE40E
IC FLASH 64MBIT SPI 108MHZ 8SO W

IC FLASH 64MBIT SPI 108MHZ 8SO W

Supplier's Site
IC FLASH 64MBIT SPI 108MHZ 8SO W

IC FLASH 64MBIT SPI 108MHZ 8SO W

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 886720-N25Q064A13ESE40E 774-N25Q064A13ESE40E 533-N25Q064A13ESE40E N25Q064A13ESE40E N25Q064A13ESE40E N25Q064A13ESE40E N25Q064A13ESE40E
Product Name Memory - Flash - N25Q064A13ESE40E 108MHZ Memory IC and Storage Component NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V/3.3V 64M-bit 64M/32M/16M x 1/2-bit/4-bit 7ns 8-Pin SO W Tray Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; FLASH - NOR
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SO W SOIC; Tube SOIC; 8-SOIC (0.209, 5.30mm Width) SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209", 5.30mm Width)
Cycle Time 8.00E6 to 5.00E6 ns 8.00E6 to 5.00E6 ns 8.00E6 to 5.00E6 ns
Supply Voltage 3.6V; 2.7V ~ 3.6V 3V 3.6V; 2.7V ~ 3.6V Surface Mount 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Quad Memory IC and Storage Component - 774-S25FL032P0XMFI001M - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.295", 7.50mm Width)
View Details
3 suppliers
Memory - 71016S12PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details