Micron Technology, Inc. Dual Quad 3V 3.3V Memory IC and Storage Component N25Q064A13EF840F

Description
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V/3.3V 64M-bit 64M/32M/16M x 1/2-bit/4-bit 7ns 8-Pin MLP EP T/R Product overview: N25Q064A13EF840F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-N25Q064A13EF840 F can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V/3.3V 64M-bit 64M/32M/16M x 1/2-bit/4-bit 7ns 8-Pin MLP EP T/R Product overview: N25Q064A13EF840F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-N25Q064A13EF840 F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual Quad 3V 3.3V Memory IC and Storage Component - 2020-N25Q064A13EF840F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Quad 3V 3.3V Memory IC and Storage Component
2020-N25Q064A13EF840F
Dual Quad 3V 3.3V Memory IC and Storage Component 2020-N25Q064A13EF840F
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V/3.3V 64M-bit 64M/32M/16M x 1/2-bit/4-bit 7ns 8-Pin MLP EP T/R Product overview: N25Q064A13EF840F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-N25Q064A13EF840 F can be used for catalog matching and distributor lookup.

NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V/3.3V 64M-bit 64M/32M/16M x 1/2-bit/4-bit 7ns 8-Pin MLP EP T/R Product overview: N25Q064A13EF840F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-N25Q064A13EF840F can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - N25Q064A13EF840F - 719720-N25Q064A13EF840F - Win Source Electronics
Laguna Hills, CA, United States
Memory - N25Q064A13EF840F
719720-N25Q064A13EF840F
Memory - N25Q064A13EF840F 719720-N25Q064A13EF840F
Manufacturer: Micron Technology Inc. Win Source Part Number: 719720-N25Q064A13EF8 40F Family Name: N25Q064A13E Manufacturer Homepage: www.micron.com Reference case: VDFN8 Reference Date Code: 15+ Alternative Parts (Cross-Reference): S25FL064P0XNFV000; S25FL064P0XNHV031; S25FL064P0XNFI000; S25FL064P0XNHV033; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 719720-N25Q064A13EF840F
Family Name: N25Q064A13E
Manufacturer Homepage: www.micron.com
Reference case: VDFN8
Reference Date Code: 15+
Alternative Parts (Cross-Reference): S25FL064P0XNFV000; S25FL064P0XNHV031; S25FL064P0XNFI000; S25FL064P0XNHV033;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-N25Q064A13EF840F 719720-N25Q064A13EF840F
Product Name Dual Quad 3V 3.3V Memory IC and Storage Component Memory - N25Q064A13EF840F
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 540746-002-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details