IC FLASH 64MBIT SPI 8VDFPN Product overview: N25Q064A13EF840E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13EF840E
Manufacturer: Micron Technology Inc.
Win Source Part Number: 059786-N25Q064A13EF8
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (16M x 4)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VDFPN (MLP8) (8x6)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 108MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC FLASH 64MBIT SPI 8VDFPN
FLASH - NOR Memory IC 64Mbit SPI 108 MHz 8-VDFPN (MLP8) (8x6)
IC FLSH 64MBIT SPI 108MHZ 8VDFPN
IC FLSH 64MBIT SPI 108MHZ 8VDFPN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-N25Q064A13EF840E | 059786-N25Q064A13EF840E | N25Q064A13EF840E | N25Q064A13EF840E | N25Q064A13EF840E | N25Q064A13EF840E |
| Product Name | Memory IC and Storage Component | Memory - Flash - N25Q064A13EF840E | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH | FLASH - NOR | Flash; Flash |
| Cycle Time | 8.00E6 to 5.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tray | 8-VDFPN (MLP8) (8x6) | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad |