Micron Technology, Inc. Memory IC and Storage Component N25Q064A13EF640F TR

Description
IC FLASH 64MBIT SPI 8VDFPN Product overview: N25Q064A13EF640F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13EF640F TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 64MBIT SPI 8VDFPN Product overview: N25Q064A13EF640F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13EF640F TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-N25Q064A13EF640F TR
Memory IC and Storage Component 774-N25Q064A13EF640F TR
IC FLASH 64MBIT SPI 8VDFPN Product overview: N25Q064A13EF640F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13EF640F TR can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI 8VDFPN Product overview: N25Q064A13EF640F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13EF640F TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - N25Q064A13EF640F TR - 762007-N25Q064A13EF640F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q064A13EF640F TR
762007-N25Q064A13EF640F TR
Memory - Flash - N25Q064A13EF640F TR 762007-N25Q064A13EF640F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 762007-N25Q064A13EF6 40F TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-VDFN Exposed Pad Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Mb (16M x 4) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 8-VDFPN (6x5) (MLP8) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 762007-N25Q064A13EF640F TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-VDFN Exposed Pad
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 64Mb (16M x 4)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 8ms, 5ms
Memory Interface: SPI
Manufacturer Package: 8-VDFPN (6x5) (MLP8)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - N25Q064A13EF640F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI 108 MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 64Mbit SPI 108 MHz 8-VDFPN (6x5) (MLP8)

Buy Now Datasheet
IC FLSH 64MBIT SPI 108MHZ 8VDFPN

IC FLSH 64MBIT SPI 108MHZ 8VDFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25Q064A13EF640F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q064A13EF640F TR
Integrated Circuits (ICs) - Memory - Memory N25Q064A13EF640F TR
IC FLASH 64MBIT SPI 8VDFPN

IC FLASH 64MBIT SPI 8VDFPN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-N25Q064A13EF640F TR 762007-N25Q064A13EF640F TR N25Q064A13EF640F TR N25Q064A13EF640F TR N25Q064A13EF640F TR
Product Name Memory IC and Storage Component Memory - Flash - N25Q064A13EF640F TR Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Cycle Time 8.00E6 to 5.00E6 ns 8.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - Flash - RC28F128P33B85B - 891459-RC28F128P33B85B - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; 64-EasyBGA (8x10)
View Details
2 suppliers
Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details