Micron Technology, Inc. Memory N25Q032A13ESFA0F TR

Description
FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108MHz 16-SOP2
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108MHz 16-SOP2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - N25Q032A13ESFA0FTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108MHz 16-SOP2

FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108MHz 16-SOP2

Buy Now Datasheet
Memory - Flash - N25Q032A13ESFA0F TR - 1081528-N25Q032A13ESFA0F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q032A13ESFA0F TR
1081528-N25Q032A13ESFA0F TR
Memory - Flash - N25Q032A13ESFA0F TR 1081528-N25Q032A13ESFA0F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 1081528-N25Q032A13ES FA0F TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (8M x 4) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-SOP2 Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1081528-N25Q032A13ESFA0F TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (8M x 4)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-SOP2
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 108MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-N25Q032A13ESFA0F TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-N25Q032A13ESFA0F TR
Memory IC and Storage Component 774-N25Q032A13ESFA0F TR
IC FLASH 32MBIT SPI 16SOP2 Product overview: N25Q032A13ESFA0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13ESFA0F TR can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI 16SOP2 Product overview: N25Q032A13ESFA0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13ESFA0F TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - N25Q032A13ESFA0F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q032A13ESFA0F TR
Integrated Circuits (ICs) - Memory - Memory N25Q032A13ESFA0F TR
IC FLASH 32MBIT SPI 16SOP2

IC FLASH 32MBIT SPI 16SOP2

Supplier's Site
Memory - N25Q032A13ESFA0F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI 108 MHz 16-SOP2

FLASH - NOR Memory IC 32Mbit SPI 108 MHz 16-SOP2

Buy Now
IC FLSH 32MBIT SPI 108MHZ 16SOP2

IC FLSH 32MBIT SPI 108MHZ 16SOP2

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number N25Q032A13ESFA0FTR-ND 1081528-N25Q032A13ESFA0F TR 774-N25Q032A13ESFA0F TR N25Q032A13ESFA0F TR N25Q032A13ESFA0F TR N25Q032A13ESFA0F TR
Product Name Memory Memory - Flash - N25Q032A13ESFA0F TR Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 32000 kbits 32000 kbits 32000 kbits 32000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 28232478 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers