Micron Technology, Inc. Memory IC and Storage Component N25Q032A13ESF40G

Description
IC FLASH 32MBIT SPI 16SOP2 Product overview: N25Q032A13ESF40G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13ESF40G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 32MBIT SPI 16SOP2 Product overview: N25Q032A13ESF40G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13ESF40G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-N25Q032A13ESF40G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-N25Q032A13ESF40G
Memory IC and Storage Component 774-N25Q032A13ESF40G
IC FLASH 32MBIT SPI 16SOP2 Product overview: N25Q032A13ESF40G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13ESF40G can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI 16SOP2 Product overview: N25Q032A13ESF40G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13ESF40G can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - N25Q032A13ESF40G - 208990-N25Q032A13ESF40G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q032A13ESF40G
208990-N25Q032A13ESF40G
Memory - Flash - N25Q032A13ESF40G 208990-N25Q032A13ESF40G
Manufacturer: Micron Technology Inc. Win Source Part Number: 208990-N25Q032A13ESF 40G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (8M x 4) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOP2 Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 208990-N25Q032A13ESF40G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (8M x 4)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOP2
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 108MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - N25Q032A13ESF40G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108MHz 16-SOP2

FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108MHz 16-SOP2

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25Q032A13ESF40G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q032A13ESF40G
Integrated Circuits (ICs) - Memory - Memory N25Q032A13ESF40G
IC FLASH 32MBIT SPI 16SOP2

IC FLASH 32MBIT SPI 16SOP2

Supplier's Site
IC FLSH 32MBIT SPI 108MHZ 16SOP2

IC FLSH 32MBIT SPI 108MHZ 16SOP2

Supplier's Site Datasheet
IC FLSH 32MBIT SPI 108MHZ 16SOP2

IC FLSH 32MBIT SPI 108MHZ 16SOP2

Supplier's Site Datasheet
IC FLASH 32M SPI 108MHZ 16SOP2 - 533-N25Q032A13ESF40G - Utmel Electronic Limited
Hong Kong, China
IC FLASH 32M SPI 108MHZ 16SOP2
533-N25Q032A13ESF40G
IC FLASH 32M SPI 108MHZ 16SOP2 533-N25Q032A13ESF40G
IC FLASH 32M SPI 108MHZ 16SOP2

IC FLASH 32M SPI 108MHZ 16SOP2

Supplier's Site
Memory - N25Q032A13ESF40G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI 108 MHz 16-SOP2

FLASH - NOR Memory IC 32Mbit SPI 108 MHz 16-SOP2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-N25Q032A13ESF40G 208990-N25Q032A13ESF40G N25Q032A13ESF40G-ND N25Q032A13ESF40G N25Q032A13ESF40G N25Q032A13ESF40G 533-N25Q032A13ESF40G N25Q032A13ESF40G
Product Name Memory IC and Storage Component Memory - Flash - N25Q032A13ESF40G Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory IC FLASH 32M SPI 108MHZ 16SOP2 Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash Flash; Non-Volatile Flash; Flash FLASH - NOR Flash; Non-Volatile Flash; FLASH
Cycle Time 8.00E6 to 5.00E6 ns 8.00E6 to 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; Tray SOP; 16-SOP2 SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; 16-SOIC (0.295", 7.50mm Width) SOIC; 16-SOIC (0.295, 7.50mm Width) SOIC; 16-SOIC (0.295\", 7.50mm Width)
Supply Voltage 3.6V; 2.7V ~ 3.6V 2.7 V ~ 3.6 V 2.7V ~ 3.6V 16-SOIC (0.295, 7.50mm Width) 2.7V ~ 3.6V 3V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Memory IC and Storage Component - 774-HPA01220DBZR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -20 C (-4 F)
Density 1 kbits
Pins 3
View Details
5 suppliers
Memory - 315-1345-000 AAA - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - Flash - S25FL129P0XBHI310 - 932650-S25FL129P0XBHI310 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; 24-BGA (6x8)
View Details
2 suppliers