Micron Technology, Inc. 3V 1bit 2bit Memory IC and Storage Component N25Q032A13ESEA0F

Description
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R Product overview: N25Q032A13ESEA0F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 1bit, 2bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 1bit, 2bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13ESEA0F can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R Product overview: N25Q032A13ESEA0F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 1bit, 2bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 1bit, 2bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13ESEA0F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3V 1bit 2bit Memory IC and Storage Component - 774-N25Q032A13ESEA0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 1bit 2bit Memory IC and Storage Component
774-N25Q032A13ESEA0F
3V 1bit 2bit Memory IC and Storage Component 774-N25Q032A13ESEA0F
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R Product overview: N25Q032A13ESEA0F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 1bit, 2bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 1bit, 2bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13ESEA0F can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R Product overview: N25Q032A13ESEA0F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 1bit, 2bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 1bit, 2bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13ESEA0F can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - N25Q032A13ESEA0F - 988143-N25Q032A13ESEA0F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q032A13ESEA0F
988143-N25Q032A13ESEA0F
Memory - Flash - N25Q032A13ESEA0F 988143-N25Q032A13ESEA0F
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988143-N25Q032A13ESE A0F Packaging: Tape & Reel Mounting: SMD (SMT) Frequency: 108 MHz Operating Supply Voltage: 3 V Memory Type: FLASH, NOR Interface: SPI, Serial Access Time: 7 ns Density: 32 Mb Number of Pins: 8 Categories: Flash Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Page Size: 256 B Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988143-N25Q032A13ESEA0F
Packaging: Tape & Reel
Mounting: SMD (SMT)
Frequency: 108 MHz
Operating Supply Voltage: 3 V
Memory Type: FLASH, NOR
Interface: SPI, Serial
Access Time: 7 ns
Density: 32 Mb
Number of Pins: 8
Categories: Flash
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Page Size: 256 B
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-N25Q032A13ESEA0F 988143-N25Q032A13ESEA0F
Product Name 3V 1bit 2bit Memory IC and Storage Component Memory - Flash - N25Q032A13ESEA0F
Memory Category Flash; FLASH, NOR Flash; FLASH, NOR
Access Time 7 ns 7 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 32000 kbits 32000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Quad Memory IC and Storage Component - 774-S25FL064LABBHB023 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
5 suppliers
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Memory - 24C01/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details