Micron Technology, Inc. Memory - Flash - N25Q032A13ESE40E N25Q032A13ESE40E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 802448-N25Q032A13ESE 40E Packaging: Tube Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (8M x 4) Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SO W Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,800 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: N25Q032A13
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 802448-N25Q032A13ESE 40E Packaging: Tube Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (8M x 4) Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SO W Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,800 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: N25Q032A13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q032A13ESE40E - 802448-N25Q032A13ESE40E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q032A13ESE40E
802448-N25Q032A13ESE40E
Memory - Flash - N25Q032A13ESE40E 802448-N25Q032A13ESE40E
Manufacturer: Micron Technology Inc. Win Source Part Number: 802448-N25Q032A13ESE 40E Packaging: Tube Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (8M x 4) Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SO W Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,800 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: N25Q032A13

Manufacturer: Micron Technology Inc.
Win Source Part Number: 802448-N25Q032A13ESE40E
Packaging: Tube
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (8M x 4)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SO W
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 8ms, 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC (0.209", 5.30mm Width)
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,800
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
Part Number Series: N25Q032A13

Buy Now
Singapore, Singapore
108MHZ Memory IC and Storage Component
774-N25Q032A13ESE40E
108MHZ Memory IC and Storage Component 774-N25Q032A13ESE40E
IC FLASH 32MBIT SPI 108MHZ 8SO W Product overview: N25Q032A13ESE40E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13ESE40E can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI 108MHZ 8SO W Product overview: N25Q032A13ESE40E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13ESE40E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - N25Q032A13ESE40E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108MHz 8-SO W

FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108MHz 8-SO W

Buy Now Datasheet
IC FLASH 32MBIT SPI 108MHZ 8SO W

IC FLASH 32MBIT SPI 108MHZ 8SO W

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25Q032A13ESE40E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q032A13ESE40E
Integrated Circuits (ICs) - Memory - Memory N25Q032A13ESE40E
IC FLASH 32MBIT SPI 108MHZ 8SO W

IC FLASH 32MBIT SPI 108MHZ 8SO W

Supplier's Site
Memory - N25Q032A13ESE40E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI 108 MHz 8-SO W

FLASH - NOR Memory IC 32Mbit SPI 108 MHz 8-SO W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 802448-N25Q032A13ESE40E 774-N25Q032A13ESE40E N25Q032A13ESE40E-ND N25Q032A13ESE40E N25Q032A13ESE40E N25Q032A13ESE40E
Product Name Memory - Flash - N25Q032A13ESE40E 108MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Cycle Time 8.00E6 ns 8.00E6 to 5.00E6 ns 8.00E6 to 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; Tube SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - 8611200818 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 24C02/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details