Micron Technology, Inc. Memory - Flash - N25Q032A11EF640E N25Q032A11EF640E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 208987-N25Q032A11EF6 40E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (8M x 4) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDFN (5x6) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 208987-N25Q032A11EF6 40E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (8M x 4) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDFN (5x6) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q032A11EF640E - 208987-N25Q032A11EF640E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q032A11EF640E
208987-N25Q032A11EF640E
Memory - Flash - N25Q032A11EF640E 208987-N25Q032A11EF640E
Manufacturer: Micron Technology Inc. Win Source Part Number: 208987-N25Q032A11EF6 40E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (8M x 4) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDFN (5x6) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 208987-N25Q032A11EF640E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (8M x 4)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDFN (5x6)
Supply Voltage - Operating: 1.7 V to 2 V
Memory Format: FLASH
Max Frequency: 108MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual Quad 1.8V Memory IC and Storage Component - 774-N25Q032A11EF640E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Quad 1.8V Memory IC and Storage Component
774-N25Q032A11EF640E
Dual Quad 1.8V Memory IC and Storage Component 774-N25Q032A11EF640E
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 1.8V 32M-bit 8M x 4-bit 7ns 8-Pin MLP EP Tray Product overview: N25Q032A11EF640E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A11EF640E can be used for catalog matching and distributor lookup.

NOR Flash Serial (SPI, Dual SPI, Quad SPI) 1.8V 32M-bit 8M x 4-bit 7ns 8-Pin MLP EP Tray Product overview: N25Q032A11EF640E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A11EF640E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 208987-N25Q032A11EF640E 774-N25Q032A11EF640E
Product Name Memory - Flash - N25Q032A11EF640E Dual Quad 1.8V Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type 8-PDFN (5x6) Tray
Supply Voltage 1.7 V ~ 2 V 1.7
Access Time 7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
 - MD28F020-90/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category Flash
Logic Family CMOS
Package Type DIP; CDIP28
View Details
4 suppliers