Micron Technology, Inc. SOIC Memory IC and Storage Component N25Q008A11ESC40FS02 TR

Description
SERIAL NOR SLC 2MX4 SOIC Product overview: N25Q008A11ESC40FS02 TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q008A11ESC40F S02 TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
SERIAL NOR SLC 2MX4 SOIC Product overview: N25Q008A11ESC40FS02 TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q008A11ESC40F S02 TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SOIC Memory IC and Storage Component - 774-N25Q008A11ESC40FS02 TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Memory IC and Storage Component
774-N25Q008A11ESC40FS02 TR
SOIC Memory IC and Storage Component 774-N25Q008A11ESC40FS02 TR
SERIAL NOR SLC 2MX4 SOIC Product overview: N25Q008A11ESC40FS02 TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q008A11ESC40F S02 TR can be used for catalog matching and distributor lookup.

SERIAL NOR SLC 2MX4 SOIC Product overview: N25Q008A11ESC40FS02 TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q008A11ESC40FS02 TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Unclassified Memory - N25Q008A11ESC40FS02 TR - 790419-N25Q008A11ESC40FS02 TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - N25Q008A11ESC40FS02 TR
790419-N25Q008A11ESC40FS02 TR
Memory - Unclassified Memory - N25Q008A11ESC40FS02 TR 790419-N25Q008A11ESC40FS02 TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 790419-N25Q008A11ESC 40FS02 TR Operating Temperature Range: -40°C ~ 85°C (TA) Technology: FLASH - NOR Operating Supply Voltage: 1.7 V ~ 2 V Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 790419-N25Q008A11ESC40FS02 TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Technology: FLASH - NOR
Operating Supply Voltage: 1.7 V ~ 2 V
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 8ms, 5ms
Memory Interface: SPI
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
FLASH - NOR Memory IC 8Mbit SPI 108 MHz

FLASH - NOR Memory IC 8Mbit SPI 108 MHz

Buy Now
IC FLASH 8MBIT SPI 108MHZ

IC FLASH 8MBIT SPI 108MHZ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-N25Q008A11ESC40FS02 TR 790419-N25Q008A11ESC40FS02 TR N25Q008A11ESC40FS02 TR N25Q008A11ESC40FS02 TR
Product Name SOIC Memory IC and Storage Component Memory - Unclassified Memory - N25Q008A11ESC40FS02 TR Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
Memory - 28486511 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - RC28F128P33T85A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 85 ns
Density 128000 kbits
View Details