Micron Technology, Inc. 512GB Memory IC and Storage Component MTSD512AJC6MS-1WTCS

Description
512GB microSDXC(TF) U3 A1 C10 V30 C100 Product overview: MTSD512AJC6MS-1WTCS from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD512AJC6MS-1W TCS can be used for catalog matching and distributor lookup.
Request a Quote
Description
512GB microSDXC(TF) U3 A1 C10 V30 C100 Product overview: MTSD512AJC6MS-1WTCS from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD512AJC6MS-1W TCS can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
512GB Memory IC and Storage Component - 501-MTSD512AJC6MS-1WTCS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
512GB Memory IC and Storage Component
501-MTSD512AJC6MS-1WTCS
512GB Memory IC and Storage Component 501-MTSD512AJC6MS-1WTCS
512GB microSDXC(TF) U3 A1 C10 V30 C100 Product overview: MTSD512AJC6MS-1WTCS from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD512AJC6MS-1W TCS can be used for catalog matching and distributor lookup.

512GB microSDXC(TF) U3 A1 C10 V30 C100 Product overview: MTSD512AJC6MS-1WTCS from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD512AJC6MS-1WTCS can be used for catalog matching and distributor lookup.

Supplier's Site
Microsdxc Card, Uhs1, Cls 10, 512Gb, Tlc; Blank Media Flash Memory Type Micron - 80AH7481 - Newark, An Avnet Company
Chicago, IL, United States
Microsdxc Card, Uhs1, Cls 10, 512Gb, Tlc; Blank Media Flash Memory Type Micron
80AH7481
Microsdxc Card, Uhs1, Cls 10, 512Gb, Tlc; Blank Media Flash Memory Type Micron 80AH7481
MICROSDXC CARD, UHS1, CLS 10, 512GB, TLC; Blank Media Flash Memory Type:MicroSDXC Card, UHS-1, Class 10; Memory Capacity:512GB; Product Range:- RoHS Compliant: Yes

MICROSDXC CARD, UHS1, CLS 10, 512GB, TLC; Blank Media Flash Memory Type:MicroSDXC Card, UHS-1, Class 10; Memory Capacity:512GB; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 501-MTSD512AJC6MS-1WTCS 80AH7481
Product Name 512GB Memory IC and Storage Component Microsdxc Card, Uhs1, Cls 10, 512Gb, Tlc; Blank Media Flash Memory Type Micron
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers