Micron Technology, Inc. 3.3V Memory IC and Storage Component MTSD256AKC7MS-1WT

Description
Flash Card 256G-byte 3.3V MicroSDXC Card 8-Pin Tray Product overview: MTSD256AKC7MS-1WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Software, Services. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 784-MTSD256AKC7MS-1W T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Flash Card 256G-byte 3.3V MicroSDXC Card 8-Pin Tray Product overview: MTSD256AKC7MS-1WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Software, Services. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 784-MTSD256AKC7MS-1W T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V Memory IC and Storage Component - 784-MTSD256AKC7MS-1WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
784-MTSD256AKC7MS-1WT
3.3V Memory IC and Storage Component 784-MTSD256AKC7MS-1WT
Flash Card 256G-byte 3.3V MicroSDXC Card 8-Pin Tray Product overview: MTSD256AKC7MS-1WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Software, Services. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 784-MTSD256AKC7MS-1W T can be used for catalog matching and distributor lookup.

Flash Card 256G-byte 3.3V MicroSDXC Card 8-Pin Tray Product overview: MTSD256AKC7MS-1WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Software, Services. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 784-MTSD256AKC7MS-1WT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microsdxc Card, Uhs-1, Cls 10/qlc, 256Gb; Blank Media Flash Memory Type Micron - 80AH7479 - Newark, An Avnet Company
Chicago, IL, United States
Microsdxc Card, Uhs-1, Cls 10/qlc, 256Gb; Blank Media Flash Memory Type Micron
80AH7479
Microsdxc Card, Uhs-1, Cls 10/qlc, 256Gb; Blank Media Flash Memory Type Micron 80AH7479
MICROSDXC CARD, UHS-1, CLS 10/QLC, 256GB; Blank Media Flash Memory Type:MicroSDXC Card, UHS-1, Class 10; Memory Capacity:256GB; Product Range:- RoHS Compliant: Yes

MICROSDXC CARD, UHS-1, CLS 10/QLC, 256GB; Blank Media Flash Memory Type:MicroSDXC Card, UHS-1, Class 10; Memory Capacity:256GB; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microsdxc Card, Uhs-1, Class 10, 256Gb Rohs Compliant Micron - 27AJ4815 - Newark, An Avnet Company
Chicago, IL, United States
Microsdxc Card, Uhs-1, Class 10, 256Gb Rohs Compliant Micron
27AJ4815
Microsdxc Card, Uhs-1, Class 10, 256Gb Rohs Compliant Micron 27AJ4815
MICROSDXC CARD, UHS-1, CLASS 10, 256GB ROHS COMPLIANT: YES

MICROSDXC CARD, UHS-1, CLASS 10, 256GB ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 784-MTSD256AKC7MS-1WT 80AH7479 27AJ4815
Product Name 3.3V Memory IC and Storage Component Microsdxc Card, Uhs-1, Cls 10/qlc, 256Gb; Blank Media Flash Memory Type Micron Microsdxc Card, Uhs-1, Class 10, 256Gb Rohs Compliant Micron
Memory Category Flash Flash
Operating Temperature -25 C (-13 F)
Density 256000000 kbits 2048000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
 - 27LS00DC - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP
View Details
4 suppliers
SN54ACT3632 512 x 36 x 2 Synchronous Bidirectional FIFO Memory - SN54ACT3632HFP - Texas Instruments
Specs
Memory Category FIFO
Package Type CFP
View Details
4 suppliers