Micron Technology, Inc. 256GB Memory IC and Storage Component MTSD256AHC6RG-1WT

Description
MEMORY CARD SD 256GB UHS TLC Product overview: MTSD256AHC6RG-1WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD256AHC6RG-1W T can be used for catalog matching and distributor lookup.
Request a Quote
Description
MEMORY CARD SD 256GB UHS TLC Product overview: MTSD256AHC6RG-1WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD256AHC6RG-1W T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Micron SDXC Card, UHS-I, Class 10, 256GB features Micron's 3D TLC NAND Flash technology and is designed for high-capacity storage needs. It complies with the SD Physical Layer Specification version 5.10 and supports both secure digital interface (SD) and serial peripheral interface (SPI). The card operates within a voltage range of 2.7V to 3.6V and is rated for an operating temperature range of -25°C to +85°C, with storage capabilities from -40°C to +85°C. This SD card offers a theoretical maximum transfer rate of up to 104 MB/s using UHS-I SDR104 signaling. It includes built-in features for defect and error management, such as strong error correction codes, global wear leveling, and sudden power off protection. The card is also RoHS compliant and halogen-free, making it suitable for various applications while adhering to environmental standards.

Datasheet Summary
Powered by GS/AI

The Micron SDXC Card, UHS-I, Class 10, 256GB features Micron's 3D TLC NAND Flash technology and is designed for high-capacity storage needs. It complies with the SD Physical Layer Specification version 5.10 and supports both secure digital interface (SD) and serial peripheral interface (SPI). The card operates within a voltage range of 2.7V to 3.6V and is rated for an operating temperature range of -25°C to +85°C, with storage capabilities from -40°C to +85°C. This SD card offers a theoretical maximum transfer rate of up to 104 MB/s using UHS-I SDR104 signaling. It includes built-in features for defect and error management, such as strong error correction codes, global wear leveling, and sudden power off protection. The card is also RoHS compliant and halogen-free, making it suitable for various applications while adhering to environmental standards.

Suppliers

Company
Product
Description
Supplier Links
256GB Memory IC and Storage Component - 501-MTSD256AHC6RG-1WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256GB Memory IC and Storage Component
501-MTSD256AHC6RG-1WT
256GB Memory IC and Storage Component 501-MTSD256AHC6RG-1WT
MEMORY CARD SD 256GB UHS TLC Product overview: MTSD256AHC6RG-1WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD256AHC6RG-1W T can be used for catalog matching and distributor lookup.

MEMORY CARD SD 256GB UHS TLC Product overview: MTSD256AHC6RG-1WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD256AHC6RG-1WT can be used for catalog matching and distributor lookup.

Supplier's Site
Sdxc Card, Uhs-1, Class 10, 256Gb, Tlc; Blank Media Flash Memory Type Micron - 80AH7478 - Newark, An Avnet Company
Chicago, IL, United States
Sdxc Card, Uhs-1, Class 10, 256Gb, Tlc; Blank Media Flash Memory Type Micron
80AH7478
Sdxc Card, Uhs-1, Class 10, 256Gb, Tlc; Blank Media Flash Memory Type Micron 80AH7478
SDXC CARD, UHS-1, CLASS 10, 256GB, TLC; Blank Media Flash Memory Type:SDXC Card, UHS-1, Class 10; Memory Capacity:256GB; Product Range:- RoHS Compliant: Yes

SDXC CARD, UHS-1, CLASS 10, 256GB, TLC; Blank Media Flash Memory Type:SDXC Card, UHS-1, Class 10; Memory Capacity:256GB; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 501-MTSD256AHC6RG-1WT 80AH7478
Product Name 256GB Memory IC and Storage Component Sdxc Card, Uhs-1, Class 10, 256Gb, Tlc; Blank Media Flash Memory Type Micron
Memory Category SD™ Flash
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8422ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - S25FL116K0XBHV023 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 16000 kbits
View Details
2 suppliers
Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details