Micron Technology, Inc. 256GB Memory IC and Storage Component MTSD256AHC6MS-1WT

Description
MEMORY CARD MICROSD 256GB UHS Product overview: MTSD256AHC6MS-1WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD256AHC6MS-1W T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MEMORY CARD MICROSD 256GB UHS Product overview: MTSD256AHC6MS-1WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD256AHC6MS-1W T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
256GB Memory IC and Storage Component - 501-MTSD256AHC6MS-1WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256GB Memory IC and Storage Component
501-MTSD256AHC6MS-1WT
256GB Memory IC and Storage Component 501-MTSD256AHC6MS-1WT
MEMORY CARD MICROSD 256GB UHS Product overview: MTSD256AHC6MS-1WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD256AHC6MS-1W T can be used for catalog matching and distributor lookup.

MEMORY CARD MICROSD 256GB UHS Product overview: MTSD256AHC6MS-1WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD256AHC6MS-1WT can be used for catalog matching and distributor lookup.

Supplier's Site
Microsdxc Card, Uhs-1, Cls 10/tlc, 256Gb; Blank Media Flash Memory Type Micron - 80AH7475 - Newark, An Avnet Company
Chicago, IL, United States
Microsdxc Card, Uhs-1, Cls 10/tlc, 256Gb; Blank Media Flash Memory Type Micron
80AH7475
Microsdxc Card, Uhs-1, Cls 10/tlc, 256Gb; Blank Media Flash Memory Type Micron 80AH7475
MICROSDXC CARD, UHS-1, CLS 10/TLC, 256GB; Blank Media Flash Memory Type:MicroSDXC Card, UHS-1, Class 10; Memory Capacity:256GB; Product Range:- RoHS Compliant: Yes

MICROSDXC CARD, UHS-1, CLS 10/TLC, 256GB; Blank Media Flash Memory Type:MicroSDXC Card, UHS-1, Class 10; Memory Capacity:256GB; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 501-MTSD256AHC6MS-1WT 80AH7475
Product Name 256GB Memory IC and Storage Component Microsdxc Card, Uhs-1, Cls 10/tlc, 256Gb; Blank Media Flash Memory Type Micron
Memory Category microSD™ Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71124S12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Memory - 28276189 C - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details