Micron Technology, Inc. 128GB Memory IC and Storage Component MTSD128AHC6RG-1WT

Description
MEMORY CARD SD 128GB UHS TLC Product overview: MTSD128AHC6RG-1WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD128AHC6RG-1W T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MEMORY CARD SD 128GB UHS TLC Product overview: MTSD128AHC6RG-1WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD128AHC6RG-1W T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
128GB Memory IC and Storage Component - 501-MTSD128AHC6RG-1WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
128GB Memory IC and Storage Component
501-MTSD128AHC6RG-1WT
128GB Memory IC and Storage Component 501-MTSD128AHC6RG-1WT
MEMORY CARD SD 128GB UHS TLC Product overview: MTSD128AHC6RG-1WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD128AHC6RG-1W T can be used for catalog matching and distributor lookup.

MEMORY CARD SD 128GB UHS TLC Product overview: MTSD128AHC6RG-1WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MTSD128AHC6RG-1WT can be used for catalog matching and distributor lookup.

Supplier's Site
Sdxc Card, Uhs-1, Class 10, 128Gb, Tlc; Blank Media Flash Memory Type Micron - 80AH7472 - Newark, An Avnet Company
Chicago, IL, United States
Sdxc Card, Uhs-1, Class 10, 128Gb, Tlc; Blank Media Flash Memory Type Micron
80AH7472
Sdxc Card, Uhs-1, Class 10, 128Gb, Tlc; Blank Media Flash Memory Type Micron 80AH7472
SDXC CARD, UHS-1, CLASS 10, 128GB, TLC; Blank Media Flash Memory Type:SDXC Card, UHS-1, Class 10; Memory Capacity:128GB; Product Range:- RoHS Compliant: Yes

SDXC CARD, UHS-1, CLASS 10, 128GB, TLC; Blank Media Flash Memory Type:SDXC Card, UHS-1, Class 10; Memory Capacity:128GB; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 501-MTSD128AHC6RG-1WT 80AH7472
Product Name 128GB Memory IC and Storage Component Sdxc Card, Uhs-1, Class 10, 128Gb, Tlc; Blank Media Flash Memory Type Micron
Memory Category SD™ Flash
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 16-3160-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details