Micron Technology, Inc. Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) MTFDJAK400MBS-2AN16FCYY

Description
Win Source Part Number: 1232430-MTFDJAK400MB S-2AN16FCYY Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: S650DC Type: SATA III Package: Bulk Standard Package: 50 Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 400GB Voltage - Supply: 5V, 12V Temperature Range - Operating: 0°C ~ 50°C Dimension: 100.24mm x 69.85mm x 7.00mm Form Factor: 2.5" Alternative Parts (Cross-Reference): MTFDJAK400MBS2AN16FC YY; ECCN: OBSOLETE Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Speed - Read: 1.55GB/S Speed - Write: 625MB/s REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Micron Technology Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1232430-MTFDJAK400MB S-2AN16FCYY Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: S650DC Type: SATA III Package: Bulk Standard Package: 50 Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 400GB Voltage - Supply: 5V, 12V Temperature Range - Operating: 0°C ~ 50°C Dimension: 100.24mm x 69.85mm x 7.00mm Form Factor: 2.5" Alternative Parts (Cross-Reference): MTFDJAK400MBS2AN16FC YY; ECCN: OBSOLETE Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Speed - Read: 1.55GB/S Speed - Write: 625MB/s REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Micron Technology Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - MTFDJAK400MBS-2AN16FCYY - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
MTFDJAK400MBS-2AN16FCYY
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) MTFDJAK400MBS-2AN16FCYY
Win Source Part Number: 1232430-MTFDJAK400MB S-2AN16FCYY Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: S650DC Type: SATA III Package: Bulk Standard Package: 50 Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 400GB Voltage - Supply: 5V, 12V Temperature Range - Operating: 0°C ~ 50°C Dimension: 100.24mm x 69.85mm x 7.00mm Form Factor: 2.5" Alternative Parts (Cross-Reference): MTFDJAK400MBS2AN16FC YY; ECCN: OBSOLETE Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Speed - Read: 1.55GB/S Speed - Write: 625MB/s REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Micron Technology Inc. Product Status: Obsolete

Win Source Part Number: 1232430-MTFDJAK400MBS-2AN16FCYY
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: S650DC
Type: SATA III
Package: Bulk
Standard Package: 50
Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC)
Memory Size: 400GB
Voltage - Supply: 5V, 12V
Temperature Range - Operating: 0°C ~ 50°C
Dimension: 100.24mm x 69.85mm x 7.00mm
Form Factor: 2.5"
Alternative Parts (Cross-Reference): MTFDJAK400MBS2AN16FCYY;
ECCN: OBSOLETE
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 1.55GB/S
Speed - Write: 625MB/s
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Micron Technology Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Data Storage Systems
Product Number MTFDJAK400MBS-2AN16FCYY
Product Name Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

Kioxia/SSSTC SEMI-WT SSD 128GB M.2 2280 SATA TLC -25~+85 - 96FD80-S128-TS - Advantech
Specs
Device Type Solid State Drive
Interface SATA 6Gb/s
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
2 suppliers
Hard Drives - 2677878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hard Drive
Mounting Options Integrally Mounted
View Details
Small Form Factor (SFF) Removable NVM Express® Dual Solid-State Drive (SSD) with 2 TB Capacity - XPort6197 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Device Type Solid State Drive; Removable Cartridge Hard Drive
Media Format Solid-State Drive (SSD)
Capacity 2000 GB
View Details
M. Farris & Associates
Specs
Device Type Hard Drive
Interface ATA-66
Mounting Options Chassis Mount
View Details