The Micron 5400 Series SATA NAND Flash SSD is a 2.5-inch, 7.0mm form factor solid-state drive designed for data storage in enterprise and industrial applications. It supports SATA 6 Gb/s interface, 512-byte sector size, and hot-plug operation. The device features Micron 3D TLC NAND Flash with an MTTF of 3.0 million device hours, TCG Opal 2.0 and TCG Enterprise self-encrypting drive options, and end-to-end data protection. For the 240GB variant, sequential read performance reaches up to 540 MB/s and sequential write up to 520 MB/s, with random 4KB read up to 95,000 IOPS and write up to 65,000 IOPS. Endurance is rated at up to 438 TBW. The drive operates within a commercial temperature range of 0°C to 70°C and is RoHS-compliant.
5300 240GB M.2 SSD Product overview: MTFDDAV240TGC-1BC16A
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 503-MTFDDAV240TGC-1BC16ABYY |
| Product Name | 240GB Memory IC and Storage Component |
| Memory Category | Flash; Solid State Drive (SSD) FLASH - NAND (TLC) |