SSD, SATA 6 GB/S, TLC NAND, 960GB; Drive Type:Internal; Form Factor:2.5 Inch; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:960GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Hard Drives |
Product Number | 80AH7306 |
Product Name | Ssd, Sata 6 Gb/s, Tlc Nand, 960Gb; Drive Type Micron |
Device Type | Hard Drive |