FLASH - NAND Memory IC 64Gb (8G x 8) eMMC 52MHz 100-LBGA (14x18)
IC FLASH 64GBIT MMC 100LBGA
FLASH - NAND Memory IC 64Gbit eMMC 52 MHz 100-LBGA (14x18)
IC FLASH 64GBIT MMC 100LBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-MTFC8GLWDQ-3MAITATR-ND | MTFC8GLWDQ-3M AIT A TR | MTFC8GLWDQ-3M AIT A TR | MTFC8GLWDQ-3M AIT A TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 100-LBGA | BGA; 100-LBGA | BGA |