FLASH - NAND Memory IC 64Gb (8G x 8) MMC 153-TFBGA (11.5x13)
Win Source Part Number: 1019693-MTFC8GLWDM-A
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 1,360
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 64Gb (8G x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 153-TFBGA
Supplier Device Package: 153-TFBGA (11.5x13)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Memory Interface: MMC
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Other Names: MTFC8GLWDM-AITA
Base Product Number: MTFC8
Product Status: Obsolete
IC FLASH 64GBIT MMC 153TFBGA Product overview: MTFC8GLWDM-AIT A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GLWDM-AIT A can be used for catalog matching and distributor lookup.
FLASH MEMORY, 64GBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:64Gbit; Flash Memory Configuration:8G x 8bit; IC Interface Type:Parallel; Memory Case Style:TFBGA; No. of Pins:153Pins; Clock Frequency:200MHz RoHS Compliant: Yes
FLASH - NAND Memory IC 64Gbit MMC 153-TFBGA (11.5x13)
IC FLASH 64GBIT MMC 153TFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MTFC8GLWDM-AITA-ND | 1019693-MTFC8GLWDM-AIT A | 774-MTFC8GLWDM-AIT A | 80AH7195 | MTFC8GLWDM-AIT A | MTFC8GLWDM-AIT A | MTFC8GLWDM-AIT A | MTFC8GLWDM-AIT A |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Flash | Flash; FLASH - NAND | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 153-TFBGA | BGA; Tray | TFBGA | BGA; 153-TFBGA | 153-TFBGA | BGA | ||
| Supply Voltage | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |