Micron Technology, Inc. Memory - Flash - MTFC8GLDEA-1M WT MTFC8GLDEA-1M WT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 755253-MTFC8GLDEA-1M WT Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 64Gb (8G x 8) Family Name: MTFC8GLDEA Categories: Integrated Circuits Supplier Device Package: 153-WFBGA (11.5x13) Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Memory Format: FLASH Memory Interface: MMC Manufacturer Package: 153-WFBGA Alternative Parts (Cross-Reference): SDIN7DU2-8G; SDIN7DU2-8G-T; MTFC8GAKAJCN-1M WT; Introduction Date: September 12, 2013 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 755253-MTFC8GLDEA-1M WT Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 64Gb (8G x 8) Family Name: MTFC8GLDEA Categories: Integrated Circuits Supplier Device Package: 153-WFBGA (11.5x13) Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Memory Format: FLASH Memory Interface: MMC Manufacturer Package: 153-WFBGA Alternative Parts (Cross-Reference): SDIN7DU2-8G; SDIN7DU2-8G-T; MTFC8GAKAJCN-1M WT; Introduction Date: September 12, 2013 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MTFC8GLDEA-1M WT is an 8GB e¬?MMC memory device from Quarktwin Technology Ltd., featuring a 153-ball WFBGA package that measures 11.5mm x 13.0mm x 0.8mm. It operates within a voltage range of 2.7V to 3.6V for V_CC and 1.65V to 1.95V or 2.7V to 3.6V for V_CCQ. The device supports an operating temperature range of -25°C to +85°C and a storage temperature range of -40°C to +85°C. In terms of performance, the MTFC8GLDEA-1M WT offers a sequential write speed of 20 MB/s and a sequential read speed of 44 MB/s. It also provides random write and read IOPS of 90 and 1100, respectively. The device is compliant with JEDEC/MMC standard version 4.41 and supports various command classes, including basic block read and write operations, as well as features like temporary write protection and secure erase. Engineers considering this memory device should note its low standby current consumption of 120µA and active current of 80mA, making it suitable for power-sensitive applications. The device also includes advanced features such as double data rate (DDR) functionality, enhanced reliable write, and configurable reliability settings.

Datasheet Summary
Powered by GS/AI

The MTFC8GLDEA-1M WT is an 8GB e¬?MMC memory device from Quarktwin Technology Ltd., featuring a 153-ball WFBGA package that measures 11.5mm x 13.0mm x 0.8mm. It operates within a voltage range of 2.7V to 3.6V for V_CC and 1.65V to 1.95V or 2.7V to 3.6V for V_CCQ. The device supports an operating temperature range of -25°C to +85°C and a storage temperature range of -40°C to +85°C. In terms of performance, the MTFC8GLDEA-1M WT offers a sequential write speed of 20 MB/s and a sequential read speed of 44 MB/s. It also provides random write and read IOPS of 90 and 1100, respectively. The device is compliant with JEDEC/MMC standard version 4.41 and supports various command classes, including basic block read and write operations, as well as features like temporary write protection and secure erase. Engineers considering this memory device should note its low standby current consumption of 120µA and active current of 80mA, making it suitable for power-sensitive applications. The device also includes advanced features such as double data rate (DDR) functionality, enhanced reliable write, and configurable reliability settings.

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MTFC8GLDEA-1M WT - 755253-MTFC8GLDEA-1M WT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MTFC8GLDEA-1M WT
755253-MTFC8GLDEA-1M WT
Memory - Flash - MTFC8GLDEA-1M WT 755253-MTFC8GLDEA-1M WT
Manufacturer: Micron Technology Inc. Win Source Part Number: 755253-MTFC8GLDEA-1M WT Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 64Gb (8G x 8) Family Name: MTFC8GLDEA Categories: Integrated Circuits Supplier Device Package: 153-WFBGA (11.5x13) Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Memory Format: FLASH Memory Interface: MMC Manufacturer Package: 153-WFBGA Alternative Parts (Cross-Reference): SDIN7DU2-8G; SDIN7DU2-8G-T; MTFC8GAKAJCN-1M WT; Introduction Date: September 12, 2013 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 755253-MTFC8GLDEA-1M WT
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 64Gb (8G x 8)
Family Name: MTFC8GLDEA
Categories: Integrated Circuits
Supplier Device Package: 153-WFBGA (11.5x13)
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Memory Format: FLASH
Memory Interface: MMC
Manufacturer Package: 153-WFBGA
Alternative Parts (Cross-Reference): SDIN7DU2-8G; SDIN7DU2-8G-T; MTFC8GAKAJCN-1M WT;
Introduction Date: September 12, 2013
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now Datasheet
Memory - MTFC8GLDEA-1MWT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 64Gb (8G x 8) MMC 153-WFBGA (11.5x13)

FLASH - NAND Memory IC 64Gb (8G x 8) MMC 153-WFBGA (11.5x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-MTFC8GLDEA-1M WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC8GLDEA-1M WT
Memory IC and Storage Component 774-MTFC8GLDEA-1M WT
IC FLASH 64GBIT MMC 153WFBGA Product overview: MTFC8GLDEA-1M WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GLDEA-1M WT can be used for catalog matching and distributor lookup.

IC FLASH 64GBIT MMC 153WFBGA Product overview: MTFC8GLDEA-1M WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GLDEA-1M WT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MTFC8GLDEA-1M WT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 64Gbit MMC 153-WFBGA (11.5x13)

FLASH - NAND Memory IC 64Gbit MMC 153-WFBGA (11.5x13)

Buy Now Datasheet
IC FLASH 64GBIT MMC 153WFBGA

IC FLASH 64GBIT MMC 153WFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MTFC8GLDEA-1M WT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC8GLDEA-1M WT
Integrated Circuits (ICs) - Memory - Memory MTFC8GLDEA-1M WT
IC FLASH 64GBIT MMC 153WFBGA

IC FLASH 64GBIT MMC 153WFBGA

Supplier's Site
IC FLASH 64GBIT MMC 153WFBGA

IC FLASH 64GBIT MMC 153WFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 755253-MTFC8GLDEA-1M WT MTFC8GLDEA-1MWT-ND 774-MTFC8GLDEA-1M WT MTFC8GLDEA-1M WT MTFC8GLDEA-1M WT MTFC8GLDEA-1M WT MTFC8GLDEA-1M WT
Product Name Memory - Flash - MTFC8GLDEA-1M WT Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; FLASH - NAND
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 100142DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Through Hole
View Details
Memory - 16-3160-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256L25YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details