Manufacturer: Micron Technology Inc.
Win Source Part Number: 807461-MTFC8GLDDQ-4M
Packaging: Bulk
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 64Gb (8G x 8)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 100-LBGA (14x18)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Memory Interface: MMC
Manufacturer Package: 100-LBGA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 980
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 3.6V
IC FLASH 64GBIT MMC 100LBGA Product overview: MTFC8GLDDQ-4M IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GLDDQ-4M IT can be used for catalog matching and distributor lookup.
FLASH - NAND Memory IC 64Gbit MMC 100-LBGA (14x18)
IC FLASH 64GBIT MMC 100LBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 807461-MTFC8GLDDQ-4M IT | 774-MTFC8GLDDQ-4M IT | MTFC8GLDDQ-4M IT | MTFC8GLDDQ-4M IT | MTFC8GLDDQ-4M IT | MTFC8GLDDQ-4M IT |
| Product Name | Memory - Flash - MTFC8GLDDQ-4M IT | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NAND |