Micron Technology, Inc. Memory - EMMC - MTFC8GACAENS-AIT MTFC8GACAENS-AIT

Description
Win Source Part Number: 956439-MTFC8GACAENS- AIT Series: * Categories: Memory
Request a Quote Datasheet
Description
Win Source Part Number: 956439-MTFC8GACAENS- AIT Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EMMC - MTFC8GACAENS-AIT - 956439-MTFC8GACAENS-AIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EMMC - MTFC8GACAENS-AIT
956439-MTFC8GACAENS-AIT
Memory - EMMC - MTFC8GACAENS-AIT 956439-MTFC8GACAENS-AIT
Win Source Part Number: 956439-MTFC8GACAENS- AIT Series: * Categories: Memory

Win Source Part Number: 956439-MTFC8GACAENS-AIT
Series: *
Categories: Memory

Buy Now
Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7180 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7180
Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7180
FLASH MEMORY, 64GBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:64Gbit; Flash Memory Configuration:8G x 8bit; IC Interface Type:Parallel; Memory Case Style:TFBGA; No. of Pins:153Pins; Clock Frequency:200MHz RoHS Compliant: Yes

FLASH MEMORY, 64GBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:64Gbit; Flash Memory Configuration:8G x 8bit; IC Interface Type:Parallel; Memory Case Style:TFBGA; No. of Pins:153Pins; Clock Frequency:200MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 956439-MTFC8GACAENS-AIT 80AH7180
Product Name Memory - EMMC - MTFC8GACAENS-AIT Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 686-R5U242-CSP144P - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Bulk
View Details
Integrated Circuits (ICs) - Memory - Controllers - DP8431VX-33 - Acme Chip Technology Co., Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Quad Memory IC and Storage Component - 774-S25FL116K0XMFIQ11 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers