Micron Technology, Inc. Memory - EMMC - MTFC8GACAEDQ-AIT MTFC8GACAEDQ-AIT

Description
Win Source Part Number: 955967-MTFC8GACAEDQ- AIT Series: * Categories: Memory
Request a Quote Datasheet
Description
Win Source Part Number: 955967-MTFC8GACAEDQ- AIT Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EMMC - MTFC8GACAEDQ-AIT - 955967-MTFC8GACAEDQ-AIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EMMC - MTFC8GACAEDQ-AIT
955967-MTFC8GACAEDQ-AIT
Memory - EMMC - MTFC8GACAEDQ-AIT 955967-MTFC8GACAEDQ-AIT
Win Source Part Number: 955967-MTFC8GACAEDQ- AIT Series: * Categories: Memory

Win Source Part Number: 955967-MTFC8GACAEDQ-AIT
Series: *
Categories: Memory

Buy Now
Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7177 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7177
Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7177
FLASH MEMORY, 64GBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:64Gbit; Flash Memory Configuration:8G x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:100Pins; Clock Frequency:200MHz RoHS Compliant: Yes

FLASH MEMORY, 64GBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:64Gbit; Flash Memory Configuration:8G x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:100Pins; Clock Frequency:200MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 955967-MTFC8GACAEDQ-AIT 80AH7177
Product Name Memory - EMMC - MTFC8GACAEDQ-AIT Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8993502ZA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
Memory - 8 611 200 794 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details