Micron Technology, Inc. Memory IC and Storage Component MTFC8GACAEDQ-AIT TR

Description
MODULE EMMC 64G LBGA Product overview: MTFC8GACAEDQ-AIT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GACAEDQ-AIT TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MODULE EMMC 64G LBGA Product overview: MTFC8GACAEDQ-AIT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GACAEDQ-AIT TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MTFC8GACAEDQ-AIT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC8GACAEDQ-AIT TR
Memory IC and Storage Component 774-MTFC8GACAEDQ-AIT TR
MODULE EMMC 64G LBGA Product overview: MTFC8GACAEDQ-AIT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GACAEDQ-AIT TR can be used for catalog matching and distributor lookup.

MODULE EMMC 64G LBGA Product overview: MTFC8GACAEDQ-AIT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GACAEDQ-AIT TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MTFC8GACAEDQ-AITTR-ND - DigiKey
Thief River Falls, MN, United States
Memory IC

Memory IC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1219426-MTFC8GACAEDQ-AIT TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1219426-MTFC8GACAEDQ-AIT TR
Integrated Circuits (ICs) - Memory 1219426-MTFC8GACAEDQ-AIT TR
Win Source Part Number: 1219426-MTFC8GACAEDQ -AIT TR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 1,000 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Micron Technology Inc. Other Names: MTFC8GACAEDQ-AITTR Base Product Number: MTFC8

Win Source Part Number: 1219426-MTFC8GACAEDQ-AIT TR
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 1,000
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Micron Technology Inc.
Other Names: MTFC8GACAEDQ-AITTR
Base Product Number: MTFC8

Buy Now
Memory - MTFC8GACAEDQ-AIT TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now
MODULE EMMC 64G LBGA

MODULE EMMC 64G LBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - MTFC8GACAEDQ-AIT TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MTFC8GACAEDQ-AIT TR
Integrated Circuits (ICs) - Memory MTFC8GACAEDQ-AIT TR
MODULE EMMC 64G LBGA

MODULE EMMC 64G LBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MTFC8GACAEDQ-AIT TR MTFC8GACAEDQ-AITTR-ND 1219426-MTFC8GACAEDQ-AIT TR MTFC8GACAEDQ-AIT TR MTFC8GACAEDQ-AIT TR MTFC8GACAEDQ-AIT TR
Product Name Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory
Package Type Tape & Reel (TR) 100-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA25SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Quad Memory IC and Storage Component - 774-S25FL064P0XMFB000 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details