Manufacturer: Micron Technology Inc.
Win Source Part Number: 1081085-MTFC8GACAAAM
Family Name: MTFC8GACAAAM
Categories: Integrated Circuits
Status: Active
Alternative Parts (Cross-Reference): H27UBG8T2BIR-BC ; H27UBG8T2BTR-BC; MTFC8GAMALNA-AIT; MTFC8GAKAJCN-4M IT;
ECCN: 3A991.b.1.a
Country of Origin: Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC FLASH EMMC 64G Product overview: MTFC8GACAAAM-4M IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GACAAAM-4M IT can be used for catalog matching and distributor lookup.
IC FLASH EMMC 64G
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1081085-MTFC8GACAAAM-4M IT | 774-MTFC8GACAAAM-4M IT | MTFC8GACAAAM-4M IT | MTFC8GACAAAM-4M IT | MTFC8GACAAAM-4M IT | MTFC8GACAAAM-4M IT |
| Product Name | Memory - Flash - MTFC8GACAAAM-4M IT | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash |