IC FLASH 512GBIT MMC 169LFBGA Product overview: MTFC64GJDDN-3M WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC64GJDDN-3M WT can be used for catalog matching and distributor lookup.
FLASH - NAND Memory IC 512Gb (64G x 8) MMC 169-LFBGA (14x18)
Win Source Part Number: 1023369-MTFC64GJDDN-
Category: Integrated Circuits (ICs)>Memory
Series: e•MMC™
Package: Tray
Standard Package: 980
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 512Gb (64G x 8)
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 169-LFBGA
Supplier Device Package: 169-LFBGA (14x18)
Temperature Range - Operating: -25°C ~ 85°C (TA)
Memory Format: FLASH
Memory Interface: MMC
ECCN: 3A991B1A
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8523.51.0000
Mfr: Micron Technology Inc.
Other Names: MTFC64GJDDN-3M WT-ND,-MTFC64GJDDN-3
Base Product Number: MTFC64
Product Status: Obsolete
IC FLASH 512GBIT MMC 169LFBGA
FLASH - NAND Memory IC 512Gbit MMC 169-LFBGA (14x18)
IC FLASH 512GBIT MMC 169LFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MTFC64GJDDN-3M WT | MTFC64GJDDN-3MWT-ND | 1023369-MTFC64GJDDN-3M WT | MTFC64GJDDN-3M WT | MTFC64GJDDN-3M WT | MTFC64GJDDN-3M WT |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |