Micron Technology, Inc. IT infrastructure Memory MTFC64GAZAQHD-WT

Description
Category: IT infrastructure Memory Win Source Part Number: 1455282-MTFC64GAZAQH D-WT Manufacturer: Micron Technology Inc.
Request a Quote Datasheet
Description
Category: IT infrastructure Memory Win Source Part Number: 1455282-MTFC64GAZAQH D-WT Manufacturer: Micron Technology Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IT infrastructure Memory - 1455282-MTFC64GAZAQHD-WT - Win Source Electronics
Laguna Hills, CA, United States
IT infrastructure Memory
1455282-MTFC64GAZAQHD-WT
IT infrastructure Memory 1455282-MTFC64GAZAQHD-WT
Category: IT infrastructure Memory Win Source Part Number: 1455282-MTFC64GAZAQH D-WT Manufacturer: Micron Technology Inc.

Category: IT infrastructure Memory
Win Source Part Number: 1455282-MTFC64GAZAQHD-WT
Manufacturer: Micron Technology Inc.

Buy Now
Memory - 557-MTFC64GAZAQHD-WT-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 512GBIT EMMC 153VFBGA

IC FLASH 512GBIT EMMC 153VFBGA

Buy Now Datasheet
Flash Memory, 64Gb, -25 To 85Deg C; Flash Memory Type Micron - 40AJ0818 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 64Gb, -25 To 85Deg C; Flash Memory Type Micron
40AJ0818
Flash Memory, 64Gb, -25 To 85Deg C; Flash Memory Type Micron 40AJ0818
FLASH MEMORY, 64GB, -25 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:64GB; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:153Pins; Clock Frequency:200MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 64GB, -25 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:64GB; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:153Pins; Clock Frequency:200MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MTFC64GAZAQHD-WT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC64GAZAQHD-WT
Integrated Circuits (ICs) - Memory - Memory MTFC64GAZAQHD-WT
EMMC 512G

EMMC 512G

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1455282-MTFC64GAZAQHD-WT 557-MTFC64GAZAQHD-WT-ND 40AJ0818 MTFC64GAZAQHD-WT
Product Name IT infrastructure Memory Memory Flash Memory, 64Gb, -25 To 85Deg C; Flash Memory Type Micron Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash Flash; FLASH
Operating Temperature -25 to 85 C (-13 to 185 F)
Package Type 153-VFBGA VFBGA
Supply Voltage 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Memory - 71256SA15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details