Micron Technology, Inc. Memory IC and Storage Component MTFC64GAZAQHD-IT

Description
IC FLASH 512GBIT EMMC 153VFBGA Product overview: MTFC64GAZAQHD-IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC64GAZAQHD-IT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 512GBIT EMMC 153VFBGA Product overview: MTFC64GAZAQHD-IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC64GAZAQHD-IT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MTFC64GAZAQHD-IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC64GAZAQHD-IT
Memory IC and Storage Component 774-MTFC64GAZAQHD-IT
IC FLASH 512GBIT EMMC 153VFBGA Product overview: MTFC64GAZAQHD-IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC64GAZAQHD-IT can be used for catalog matching and distributor lookup.

IC FLASH 512GBIT EMMC 153VFBGA Product overview: MTFC64GAZAQHD-IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC64GAZAQHD-IT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 557-MTFC64GAZAQHD-IT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 512Gb (64G x 8) eMMC 200MHz 153-VFBGA (11.5x13)

FLASH - NAND Memory IC 512Gb (64G x 8) eMMC 200MHz 153-VFBGA (11.5x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - MTFC64GAZAQHD-IT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MTFC64GAZAQHD-IT
Integrated Circuits (ICs) - Memory MTFC64GAZAQHD-IT
IC FLASH 64GBIT MMC 153TFBGA

IC FLASH 64GBIT MMC 153TFBGA

Supplier's Site
Memory - MTFC64GAZAQHD-IT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 512Gbit eMMC 200 MHz 153-VFBGA (11.5x13)

FLASH - NAND Memory IC 512Gbit eMMC 200 MHz 153-VFBGA (11.5x13)

Buy Now
IC FLASH 64GBIT MMC 153TFBGA

IC FLASH 64GBIT MMC 153TFBGA

Supplier's Site Datasheet
Flash Ic Micron - 82AJ0612 - Newark, An Avnet Company
Chicago, IL, United States
Flash Ic Micron
82AJ0612
Flash Ic Micron 82AJ0612
FLASH IC

FLASH IC

Supplier's Site
Flash Memory, 64Gb, -40 To 95Deg C; Flash Memory Type Micron - 13AJ3123 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 64Gb, -40 To 95Deg C; Flash Memory Type Micron
13AJ3123
Flash Memory, 64Gb, -40 To 95Deg C; Flash Memory Type Micron 13AJ3123
FLASH MEMORY, 64GB, -40 TO 95DEG C; Flash Memory Type:eMMC NAND; Memory Size:64GB; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:153Pins; Clock Frequency:200MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 64GB, -40 TO 95DEG C; Flash Memory Type:eMMC NAND; Memory Size:64GB; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:153Pins; Clock Frequency:200MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MTFC64GAZAQHD-IT 557-MTFC64GAZAQHD-IT-ND MTFC64GAZAQHD-IT MTFC64GAZAQHD-IT MTFC64GAZAQHD-IT 82AJ0612 13AJ3123
Product Name Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory Flash Ic Micron Flash Memory, 64Gb, -40 To 95Deg C; Flash Memory Type Micron
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000000 kbits 512000000 kbits 512000000 kbits 512000000 kbits 512000000 kbits
Number of Words 512000000 to 64000000 k
Package Type BGA; Tray 153-VFBGA BGA BGA; 153-VFBGA VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory - IS29GL256S-10TFV013 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - 27S07ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
4 suppliers