FLASH - NAND Memory IC 512Gb (64G x 8) UFS2.1 52MHz 153-TFBGA (11.5x13)
Category: IT infrastructure Memory
Win Source Part Number: 1455289-MTFC64GASAON
Manufacturer: Micron Technology Inc.
FLASH - NAND Memory IC 512Gbit UFS2.1 52 MHz 153-TFBGA (11.5x13)
IC FLASH 512GBIT UFS2.1 153TFBGA
FLASH MEMORY, AEC-Q100, 512GBIT, 95DEG C; Flash Memory Type:NAND; Memory Size:512Gbit; Flash Memory Configuration:64G x 8bit; IC Interface Type:Parallel; Memory Case Style:TFBGA; No. of Pins:153Pins; Clock Frequency:1.066GHz RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-MTFC64GASAONS-IT-ND | 1455289-MTFC64GASAONS-IT | MTFC64GASAONS-IT | MTFC64GASAONS-IT | MTFC64GASAONS-IT | MTFC64GASAONS-IT | 80AH7169 |
| Product Name | Memory | IT infrastructure Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, Aec-Q100, 512Gbit, 95Deg C; Flash Memory Type Micron |
| Memory Category | Flash | Flash | FLASH - NAND | Flash; FLASH | Flash; Flash | Flash; Non-Volatile | Flash |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | ||||
| Package Type | 153-TFBGA | 153-TFBGA | BGA; 153-TFBGA | TFBGA | |||
| Supply Voltage | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | Surface Mount |